EN
  • EN
  • DE

HMC1055LP2CE

Part No HMC1055LP2CE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description Automotive Telematics | IC RF SWITCH SPST 4GHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type WiMax, WLAN
Topology Reflective
Circuit SPST
Frequency Range DC ~ 4GHz
Isolation 28dB
Insertion Loss 1.8dB
Test Frequency 4GHz
IIP3 63dBm
Impedance 50Ohm
Supply Voltage (V) 1.2V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Family Part Number HMC1055
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181096-HMC1055LP2CE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC1055LP2CE CAD Model

Description

The HMC1055LP2CE is a state-of-the-art RF mixer product from Analog Devices Inc., a leading global semiconductor company known for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This mixer is part of their Hittite Microwave product line, which is renowned for delivering exceptional quality and performance in RF, microwave, and millimeter-wave applications.

Key Features

  • Frequency Range: The HMC1055LP2CE operates over a broad frequency range, making it highly versatile for various applications.
  • Conversion Gain: It offers a conversion gain that enhances the signal strength, which is crucial for maintaining signal integrity in complex RF systems.
  • Linearity: The mixer provides excellent linearity, ensuring that the output signal remains true to the original input without distortion.
  • Integration: This device is designed for easy integration into a wide array of RF and microwave systems, thanks to its compact form factor.
  • Low Power Consumption: As with many Analog Devices products, the HMC1055LP2CE is engineered for efficiency, with low power consumption that makes it ideal for portable and battery-powered applications.

Applications

The HMC1055LP2CE is suitable for a variety of applications, including but not limited to:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space Applications

Product Specifications

The HMC1055LP2CE mixer is housed in a compact LP2C package, which is conducive to space-constrained designs. It boasts robust environmental resistance, ensuring reliable performance even in harsh conditions. The product is RoHS compliant, meeting the latest environmental standards for electronic components.

Conclusion

With its combination of performance, versatility, and reliability, the HMC1055LP2CE from Analog Devices Inc. is an excellent choice for designers looking to create sophisticated RF and microwave systems that require high-quality signal mixing capabilities. Its broad frequency range, conversion gain, and low power consumption make it a top contender in its class.

You May Also Be Interested in

Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8152 $57.7824
30+ $3.9513 $118.5390
46+ $3.8277 $176.0742
63+ $3.7041 $233.3583
81+ $3.5805 $290.0205
108+ $3.2109 $346.7772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,940 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess