EN
  • EN
  • DE

HMC1013LP4ETR

Part No HMC1013LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP RAD 500MHZ-18.5GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 500MHz ~ 18.5GHz
RF Type Radar
Voltage - Supply 3.3V
Current - Supply 90mA
Test Frequency 500MHz
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC1013
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 846542-HMC1013LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC1013LP4ETR CAD Model

Description

The HMC1013LP4ETR is a high-performance, RF (Radio Frequency) Mixer product from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This device is part of Analog Devices' Hittite Microwave products and is designed to meet the rigorous demands of modern RF, microwave, and millimeter-wave applications.

Key Features

  • Frequency Range: The HMC1013LP4ETR operates over a broad frequency range, making it versatile for various applications in wireless infrastructure, test and measurement equipment, and military systems.
  • Conversion Gain: It provides a high conversion gain, which enhances signal strength and improves the signal-to-noise ratio of the system.
  • LO/RF Isolation: The mixer offers excellent LO (Local Oscillator) to RF isolation, minimizing leakage and ensuring cleaner mixing performance.
  • Package: The device comes in a compact LP4E 4x4mm QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications and allows for efficient use of PCB (Printed Circuit Board) space.
  • Integrated LNA: It includes an integrated LNA (Low Noise Amplifier), which provides additional amplification of the RF signal with minimal added noise, enhancing the overall sensitivity of the receiver.
  • High Linearity: The HMC1013LP4ETR exhibits high linearity, which is crucial for maintaining signal fidelity and reducing distortion in complex modulation schemes.

Applications

The versatility of the HMC1013LP4ETR makes it suitable for a wide range of applications, including:

  • Cellular/4G & 5G telecommunications
  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Electronic warfare and radar systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet the stringent requirements of the industry. The HMC1013LP4ETR is manufactured with precision and is subjected to rigorous testing to ensure performance, durability, and reliability in the most challenging environments.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,589.5523 $3,589.5523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess