EN
  • EN
  • DE

HMC-C025

Part No HMC-C025
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.5dB LSB GaAs MMIC 6-BIT DIGITAL ATTENUATOR MODULE, DC - 13 GHz | RF ATTENUATOR 50OHM SMA MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 0Hz ~ 13GHz
Impedance 50 Ohms
Manufacturer Package SMA In-Line Module
Family Part Number HMC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181537-HMC-C025
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-C025 CAD Model

Description

The HMC-C025 is a state-of-the-art Voltage-Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This VCO is part of the Hittite Microwave Corporation product line, which has been integrated into Analog Devices. The HMC-C025 operates over a frequency range of 17.7 GHz to 26.5 GHz, making it ideal for a wide range of applications in the microwave and millimeter-wave sectors.

Key Features

  • Frequency Range: The HMC-C025 covers an extensive frequency range from 17.7 GHz to 26.5 GHz, which is suitable for K-band and partial Ka-band applications.
  • Output Power: It delivers a consistent output power level, ensuring reliable performance across the entire frequency band.
  • Phase Noise Performance: With excellent phase noise characteristics, the HMC-C025 provides a clean signal for high-performance systems.
  • Tuning Voltage: The VCO can be tuned with a control voltage (Vtune) ranging from 0 to +13V, offering precise frequency control.
  • Pushing and Pulling: The device exhibits minimal pushing and pulling, which is crucial for maintaining stable operation under varying load conditions and supply voltages.
  • Package: The HMC-C025 comes in a compact and robust package, which is designed to withstand harsh environments and is suitable for space-constrained applications.

Applications

The versatility of the HMC-C025 makes it an excellent choice for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and instrumentation
  • Satellite communication systems
  • Radar systems
  • Electronic warfare and defense systems

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC-C025 is manufactured in facilities that employ advanced fabrication techniques and rigorous testing procedures to ensure that each VCO performs to specifications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 25DB 8SOIC
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,LSB,5 BIT 0.5
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,18DB
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 10DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,15.5 DB,5-BIT
Lowest to $37.1914

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess