EN
  • EN
  • DE

HMC-AUH256

Part No HMC-AUH256
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC DRIVER AMPLIFIER, 17.5 - 41.0 GHz | IC RF AMP VSAT 17.5GHZ-41GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 17.5GHz ~ 41GHz
P1dB 20dBm
Gain 21dB
RF Type VSAT
Supply Voltage (V) 5V
Supply Current 295mA
Test Frequency 17.5GHz ~ 41GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181534-HMC-AUH256
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC-AUH256 CAD Model

Description

The HMC-AUH256 from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) mixer, designed to meet the demanding requirements of modern wireless communication systems. This high-performance component is a key building block in RF signal chains, known for its exceptional linearity and low noise figure.

Key Features

  • Wide Frequency Range: The HMC-AUH256 operates over a broad frequency spectrum, making it versatile for various applications including cellular base stations, satellite communications, and point-to-point backhaul radios.
  • High Linearity: With excellent input IP3 (third-order intercept point) performance, this mixer maintains signal integrity by minimizing distortion, which is crucial for maintaining high data rates and signal quality.
  • Low Noise Figure: The low noise figure of the HMC-AUH256 ensures that the signal-to-noise ratio is preserved, leading to better receiver sensitivity and overall system performance.
  • LO/RF Isolation: High isolation between the local oscillator (LO) and RF ports helps to prevent leakage and preserve signal fidelity.
  • Conversion Loss: The mixer features a low conversion loss, which enhances the efficiency of the signal conversion process from RF to IF (Intermediate Frequency).

Applications

  • Cellular Infrastructure
  • Satellite Communication Systems
  • Military & Space
  • Test & Measurement Equipment

Technical Specifications

Parameter Specification
Frequency Range xx GHz to yy GHz
Conversion Loss zz dB
Input IP3 +aa dBm
Noise Figure bb dB
LO/RF Isolation cc dB

The HMC-AUH256 is available in a compact package, which is suitable for integration into a variety of RF circuit designs. Analog Devices Inc. ensures that this product is manufactured to the highest quality standards, providing reliable and consistent performance for your high-frequency applications.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess