EN
  • EN
  • DE

HMC-APH633

Part No HMC-APH633
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC MEDIUM POWER AMPLIFIER, 71 - 76 GHz | IC RF AMP GP 71GHZ-76GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 71GHz ~ 76GHz
P1dB 20dBm
Gain 13dB
RF Type General Purpose
Supply Voltage (V) 4V
Supply Current 240mA
Test Frequency 71GHz ~ 76GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1181533-HMC-APH633
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-APH633 CAD Model

Description

The HMC-APH633 from Analog Devices Inc. is a state-of-the-art RF amplifier that is part of the company's extensive portfolio of high-performance radio frequency (RF) and microwave components. Designed to deliver exceptional performance, the HMC-APH633 is an ideal solution for a variety of applications, including telecommunications, defense, aerospace, and test equipment.

Key Features

  • Frequency Range: The HMC-APH633 operates over a wide frequency range, making it versatile for different RF applications.
  • High Gain: It offers high gain, which is essential for signal amplification in communication systems to ensure signal integrity over long distances.
  • Low Noise Figure: The low noise figure of the HMC-APH633 minimizes additional noise in the signal chain, leading to clearer signal reception and improved overall system performance.
  • Power Efficiency: The amplifier is designed with power efficiency in mind, ensuring that the system in which it is used maintains a low power consumption profile.
  • Durability: Built with robustness in mind, the HMC-APH633 can withstand the rigors of demanding environments, which is critical for military and aerospace applications.

Applications

The HMC-APH633 is suitable for a wide range of applications, including:

  • Wireless infrastructure
  • Satellite communications
  • Radar systems
  • Electronic warfare
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC-APH633 is no exception. Each component is rigorously tested to ensure it meets the highest standards for performance and durability. Customers can trust the HMC-APH633 to perform reliably in even the most challenging conditions.

Technical Support and Resources

Comprehensive technical support is available for the HMC-APH633, including detailed datasheets, application notes, and design resources. Analog Devices Inc. provides expert assistance to help integrate this RF amplifier into your system with minimal hassle, ensuring a smooth design-in process.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess