EN
  • EN
  • DE

HMC-APH460

Part No HMC-APH460
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 27GHZ-31.5GHZ DIE / RF Amplifier IC VSAT 27GHz ~ 31.5GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Last Time Buy
Frequency 27GHz ~ 31.5GHz
P1dB 28dBm
Gain 14dB
RF Type VSAT
Voltage - Supply 5V
Current - Supply 900mA
Test Frequency 27GHz ~ 31.5GHz
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HMC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 25
Win Source Part Number 1084696-HMC-APH460
Ultra Librarian 3D Model Ultra Librarian HMC-APH460 CAD Model

Description

The HMC-APH460 is a high-performance product from Analog Devices Inc., designed to cater to the demanding needs of the modern RF and microwave industries. It stands out as a testament to Analog Devices' commitment to providing cutting-edge technology and high-quality components for a wide array of applications.

At the core of the HMC-APH460 is its exceptional ability to operate at high frequencies. This device is optimized for use in applications such as test and measurement equipment, satellite communications, radar systems, and electronic warfare. With its robust design, the HMC-APH460 ensures reliable performance even under the harshest conditions, making it a preferred choice for professionals in the field.

Key Features:

  • Frequency Range: The HMC-APH460 operates over a broad frequency range, which makes it versatile for use in various high-frequency applications.
  • High Linearity: It delivers excellent linearity, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Noise Figure: Its low noise figure ensures minimal signal degradation, providing clear and precise signal amplification.
  • High Gain: The device offers high gain levels, which is essential for boosting weak signals without compromising quality.
  • Robust Design: The HMC-APH460 is built to withstand extreme conditions, ensuring durability and long-term reliability.

Moreover, the HMC-APH460 is designed with integration in mind. It features a compact form factor that allows for easy incorporation into various circuit designs without taking up excessive space. This makes it an ideal component for densely packed electronic assemblies where real estate is at a premium.

Analog Devices Inc. provides comprehensive technical support for the HMC-APH460, including detailed datasheets, application notes, and design resources. This ensures that engineers can leverage the full potential of this device in their projects. With its superior performance and support, the HMC-APH460 is a valuable asset for any high-frequency electronic system.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess