EN
  • EN
  • DE

74HC1G125GW-G

Part No 74HC1G125GW-G
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Bits 1
Number of Pins 5
Packaging Cut Tape
Polarity Non-Inverting
RoHS Compliant
Win Source Part Number 1040315-74HC1G125GW-G
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC1G125GW-G CAD Model

Description

Product Overview: 74HC1G125GW-G by NXP Semiconductors

The 74HC1G125GW-G is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility. Designed as a single buffer/line driver with a 3-state output, this component is an essential part of a wide array of electronic applications, from signal buffering to driving bus lines with high capacitance.

Key Features

  • Logic Type: The device is a single non-inverting buffer/line driver with a 3-state output which can be controlled by the output enable (OE) input. When OE is low, the device passes the input (A) to the output (Y). When OE is high, the output is in a high-impedance state.
  • High Noise Immunity: Incorporates a balanced propagation delay and transition times feature, offering high noise immunity and low power dissipation.
  • Wide Operating Voltage Range: Can operate with a supply voltage ranging from 2.0V to 6.0V, making it suitable for interfacing with both TTL and CMOS technologies.
  • Low Power Consumption: Characterized by low power consumption, with a typical tpd of 5 ns and a maximum Icc of 1 µA, it is ideal for power-sensitive applications.
  • High Output Current: Capable of driving up to 5.5 mA at the output, allowing it to drive multiple loads or longer bus lines.
  • Temperature Range: Operates over a broad temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Packaging: Available in a compact SOT-353 package, which is suitable for space-constrained applications.

Applications

The 74HC1G125GW-G's ability to interface with both CMOS and TTL logic levels makes it highly versatile for a plethora of applications, including:

  • Signal buffering for data buses
  • Driving heavy loads or capacitive lines
  • Control systems
  • Logic level shifting
  • Memory address drivers
  • Portable electronics
  • Microprocessor or microcontroller interfacing

With its robust design and high functionality, the 74HC1G125GW-G from NXP Semiconductors is a reliable choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess