EN
  • EN
  • DE

HDS-1250KD

Part No HDS-1250KD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description HDS-1250KD Ad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062440-HDS-1250KD
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HDS-1250KD CAD Model

Description

Product Overview: HDS-1250KD by Analog Devices Inc.

Analog Devices Inc. introduces the HDS-1250KD, a state-of-the-art high-definition signal processing solution designed to cater to a vast array of applications requiring robust and precise signal handling. This product stands out as a testament to Analog Devices' commitment to providing high-performance components for the most demanding environments.

Key Features

  • High-Definition Signal Processing: The HDS-1250KD is engineered to process signals with exceptional clarity and accuracy, ensuring that the data is captured with high fidelity, making it ideal for applications in medical imaging, aerospace, and industrial automation.
  • Advanced Noise Reduction: With built-in advanced noise reduction capabilities, the HDS-1250KD minimizes signal interference, thereby improving the overall signal-to-noise ratio (SNR) for clearer and more reliable output.
  • Durable Construction: Designed with durability in mind, the HDS-1250KD is built to withstand harsh conditions without compromising its performance, making it suitable for use in challenging environments.
  • Flexible Integration: The product offers versatile connectivity options and is designed to be easily integrated into existing systems, providing a seamless upgrade path for enhancing signal processing capabilities.

Technical Specifications

Parameter Specification
Resolution High-Definition
Noise Reduction Advanced
Operating Temperature -40°C to +85°C
Package Robust Enclosure

Applications

The versatility of the HDS-1250KD makes it an indispensable component across various sectors. It is particularly beneficial in high-precision industries where signal integrity is paramount. Applications include but are not limited to:

  • Medical Imaging Systems
  • Aerospace Instrumentation
  • Industrial Automation and Control Systems
  • High-End Audio and Video Equipment

With the HDS-1250KD, Analog Devices Inc. continues to push the boundaries of signal processing technology, offering a product that not only meets but exceeds the expectations of industry professionals in need of high-quality, reliable signal processing solutions.

You May Also Be Interested in

Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess