EN
  • EN
  • DE

EVAL01-HMC1042LC4

Part No EVAL01-HMC1042LC4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC1042LC4  /  HMC1042LC4 series Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Mixer
Frequency 15GHz ~ 33.5GHz
For Use With/Related Products HMC1042LC4
Supplied Contents Board(s)
Base Product Number HMC1042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1127-2267
Standard Package 1
Win Source Part Number 1012006-EVAL01-HMC1042LC4
Ultra Librarian 3D Model Ultra Librarian EVAL01-HMC1042LC4 CAD Model

Description

EVAL01-HMC1042LC4 - Analog Devices Inc.

The EVAL01-HMC1042LC4 from Analog Devices Inc. is a high-performance, precision evaluation board designed specifically for the HMC1042LC4, a two-axis magnetic sensor that provides reliable and accurate magnetic field sensing. This evaluation board is an essential tool for engineers and developers who need to test the capabilities of the HMC1042LC4 sensor in various applications, including navigation systems, industrial control, and medical instrumentation.

Key Features:

  • Two-Axis Magnetic Sensing: The HMC1042LC4 sensor on this evaluation board can measure magnetic fields in both the X and Y axes, offering comprehensive magnetic field detection.
  • High Sensitivity: With its high sensitivity, the HMC1042LC4 can detect minute changes in magnetic fields, making it suitable for precision applications.
  • Low Power Consumption: The sensor is designed for low power operation, which is critical for battery-powered or energy-sensitive applications.
  • Easy to Use: The EVAL01-HMC1042LC4 evaluation board comes with all the necessary components to facilitate easy and immediate testing of the sensor's performance.
  • Flexible Power Supply Options: The board can be powered through various options, making it versatile for different testing environments and conditions.
  • Robust Design: Built to high standards, the evaluation board is robust and reliable, ensuring consistent performance during testing.

Applications:

  • Electronic Compasses
  • Position Sensing
  • Navigation Systems
  • Robotics
  • Industrial Controls
  • Medical Instrumentation

The EVAL01-HMC1042LC4 is an invaluable tool for professionals and hobbyists alike who require a reliable and easy-to-use platform to evaluate the HMC1042LC4 sensor. With its combination of performance, sensitivity, and convenience, it stands out as an excellent choice for a wide range of magnetic field sensing applications.

Whether you are developing cutting-edge technology or conducting academic research, the EVAL01-HMC1042LC4 evaluation board from Analog Devices Inc. is designed to deliver accurate results and help expedite your development process.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAP-010512-TR050
Need more? Email Us
MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
MACOM Technology Solutions
5.2-5.9GHZ, AMP W/ CMPA5259080S
Need more? Email Us
MACOM Technology Solutions
CGH40006P DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
SAMPLE BRD,ATTENUATOR,DC-30GHZ
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010166-TR050
Need more? Email Us
MACOM Technology Solutions
2.9-3.5GHZ, AMP W/ CMPA2935150S
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess