EN
  • EN
  • DE

EVAL-ADUCM360QSPZ

Part No EVAL-ADUCM360QSPZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description QUICKSTART PLUS ADUCM361 EVAL BD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform QuickStart™ PLUS
Utilized IC / Part ADuCM361
Mounting Type Fixed
Contents Board(s), Cable(s), J-Link OB Programmer
Board Type Evaluation Platform
Suggested Programming Environment IAR EW, Keil MDK
Base Product Number ADUCM360
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 590260-EVAL-ADUCM360QSPZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADUCM360QSPZ CAD Model

Description

EVAL-ADUCM360QSPZ Product Overview

The EVAL-ADUCM360QSPZ is a state-of-the-art evaluation board from Analog Devices Inc., designed to provide users with a comprehensive platform to explore the capabilities of the ADuCM360 precision analog microcontroller. The ADuCM360 is a fully integrated, 3.9 kSPS, 24-bit data acquisition system that incorporates dual high-performance, multichannel sigma-delta (Σ-Δ) analog-to-digital converters (ADCs), a 32-bit ARM Cortex-M3 processor, and Flash/EE memory on a single chip.

Key Features

  • Integrated Solution: The board features the ADuCM360 microcontroller, which includes on-chip dual 24-bit sigma-delta ADCs, making it ideal for precision measurement applications.
  • ARM Cortex-M3 Processor: The embedded 32-bit ARM Cortex-M3 processor provides a powerful computing core for handling complex tasks and algorithms.
  • Memory: The microcontroller comes with 128 KB of Flash memory and 8 KB of SRAM, suitable for various applications without the need for external memory components.
  • Connectivity: The board offers a range of connectivity options, including I2C, UART, and SPI interfaces for easy communication with other devices and peripherals.
  • Power Management: The evaluation board includes power management features that allow for efficient power consumption, making it suitable for battery-operated devices.
  • Debugging and Emulation: The EVAL-ADUCM360QSPZ provides JTAG and SWD interfaces for debugging, programming, and emulation purposes.
  • Expansion Options: The board includes expansion connectors, enabling the addition of extra components or interfacing with other evaluation systems.

Applications

The EVAL-ADUCM360QSPZ is ideal for developing and prototyping a wide range of applications, including industrial control systems, smart sensors, precision instrumentation, and battery-powered devices. Its high level of integration and precision make it a versatile choice for engineers and developers looking to create sophisticated and reliable systems with reduced development time and cost.

Getting Started

The evaluation kit comes with all the necessary software and documentation to get started, including reference designs and sample code. With comprehensive support resources available, users can quickly begin developing their applications around the ADuCM360 microcontroller.

You May Also Be Interested in

Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess