EN
  • EN
  • DE

EVAL-ADM2582EEBZ

Part No EVAL-ADM2582EEBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADM2582
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series isoPower®
Package Box
Product Status Active
Type Interface
Function Transceiver, RS-485
Utilized IC / Part ADM2582E
Supplied Contents Board(s)
Base Product Number ADM2582
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 918748-EVAL-ADM2582EEBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADM2582EEBZ CAD Model

Description

EVAL-ADM2582EEBZ Evaluation Board by Analog Devices Inc.

The EVAL-ADM2582EEBZ is a high-performance evaluation board presented by Analog Devices Inc., designed to demonstrate the capabilities of the ADM2582E, an integrated signal and power isolated data transceiver with ±15 kV ESD protection. This board facilitates the testing and prototyping of applications requiring isolated RS-485/RS-422 communication interfaces.

Key Features of the EVAL-ADM2582EEBZ:

  • Integrated Isolation: The ADM2582E incorporates Analog Devices' iCoupler® technology to provide isolation between the logic side and the bus side, ensuring robust operation in electrically noisy environments.
  • High-Speed Operation: Supports data rates up to 2 Mbps, making it suitable for high-speed serial communication.
  • Robust ESD Protection: With ±15 kV ESD protection on the transceiver bus pins, the board is designed to withstand harsh electrical environments and enhance system reliability.
  • Easy to Use: The evaluation board comes with pre-routed traces for immediate use and minimal setup, allowing for straightforward evaluation of the ADM2582E features.
  • Flexible Power Options: The board can be powered through the USB port or external power supply, providing versatility for different testing scenarios.
  • Convenient Connectors: Terminal blocks and an on-board DB9 connector offer easy interfacing with RS-485/RS-422 networks.

Applications:

The EVAL-ADM2582EEBZ is ideal for developing and testing applications in industrial automation, instrumentation, and other scenarios where isolated data communication is critical. It's particularly suited for:

  • Industrial Field Buses
  • Process Control Interfaces
  • Data Acquisition Systems

Technical Support and Resources:

Analog Devices Inc. provides extensive technical documentation for the EVAL-ADM2582EEBZ, including a detailed user guide, data sheets for the ADM2582E transceiver, and application notes. These resources are designed to assist developers in quickly integrating the board into their projects and to ensure a smooth development process.

With its combination of high-speed data transmission, integrated isolation, and robust protection features, the EVAL-ADM2582EEBZ from Analog Devices Inc. is an essential tool for engineers working on advanced isolated communication solutions.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess