EN
  • EN
  • DE

EVAL-ADF7023-JDB3Z

Part No EVAL-ADF7023-JDB3Z
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description DAUGHTERBOARD ADF7023 902-958MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Transceiver, FSK
Frequency 902MHz ~ 958MHz
For Use With/Related Products ADF7023
Supplied Contents Board
Win Source Part Number 767823-EVAL-ADF7023-JDB3Z
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-ADF7023-JDB3Z
Country of Origin Ireland
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EVAL-ADF7023-JDB3Z CAD Model

Description

EVAL-ADF7023-JDB3Z Evaluation Board by Analog Devices Inc.

The EVAL-ADF7023-JDB3Z is a comprehensive evaluation platform designed for the ADF7023, a high performance, low power, and highly integrated 2FSK/3FSK/4FSK transceiver designed by Analog Devices Inc. This evaluation board facilitates thorough testing and development of applications incorporating the ADF7023 transceiver, which is ideally suited for Automatic Meter Reading (AMR), industrial automation, home automation, wireless sensor networks, and a wide range of other wireless communication systems.

At the heart of the evaluation board is the ADF7023 transceiver IC, which operates in the global license-free ISM (Industrial, Scientific, and Medical) frequency bands. The transceiver supports programmable channel bandwidths from 12.5 kHz to 200 kHz, enabling it to cater to various international communication standards and protocols. The ADF7023 is also equipped with an integrated packet handler, automatic frequency control, and a power amplifier, making it a versatile choice for low-power RF communication systems.

The EVAL-ADF7023-JDB3Z board is designed to be user-friendly and comes with multiple features to expedite the development process. It includes an on-board chip antenna, which allows for immediate RF testing without the need for external antenna connections. Additionally, the board provides various configuration options through its user-friendly interface, which is supported by the supplied software. This software enables users to modify several parameters such as frequency, modulation format, and power levels, allowing for extensive experimentation and optimization of the RF performance.

Connectivity options on the EVAL-ADF7023-JDB3Z include a USB interface that connects to a PC, enabling easy communication and control through the provided software. This interface also provides the board with power, eliminating the need for an external power supply and thus simplifying the setup.

For developers and engineers seeking to create robust and efficient wireless communication solutions, the EVAL-ADF7023-JDB3Z evaluation board from Analog Devices Inc. offers a flexible and convenient platform to explore the capabilities of the ADF7023 transceiver and accelerate the product development cycle.

You May Also Be Interested in

MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010143-TR050
Need more? Email Us
MACOM Technology Solutions
CGH21120F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007681-CT201
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-010351-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007327-CT1A4
Need more? Email Us
MACOM Technology Solutions
2.9-3.5GHZ, AMP W/ CMPA2935150S
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $125.7716 $125.7716
2+ $121.5792 $243.1584
3+ $109.0020 $327.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess