EN
  • EN
  • DE

EVAL-AD7262EDZ

Part No EVAL-AD7262EDZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD EVAL CONTROL AD7262 / AD7262 series 12 Bit 1M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Bulk
Number of A/D Converters 2
Number of Bits 12
Sampling Rate (Per Second) 1M
Data Interface Serial
Input Range 5Vpp
Power (Typ) @ Conditions 120mW @ 1MSPS
Utilized IC / Part AD7262
Supplied Contents Board(s)
Base Product Number AD7262
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 976346-EVAL-AD7262EDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7262EDZ CAD Model

Description

EVAL-AD7262EDZ Product Overview

The EVAL-AD7262EDZ is a high-performance evaluation board designed by Analog Devices Inc. to assess the capabilities and features of the AD7262, a dual 12-bit plus sign successive approximation (SAR) analog-to-digital converter (ADC). This board is a comprehensive solution for engineers and designers looking to test and integrate the AD7262 ADC into their applications.

Key Features

  • High Precision: The AD7262 offers 12-bit resolution with a plus sign bit, ensuring accurate and reliable data conversion for critical applications.
  • Dual ADC Channels: With two independent ADC channels, the EVAL-AD7262EDZ allows simultaneous sampling and conversion of different analog inputs, enhancing the efficiency of data acquisition systems.
  • Flexible Input Ranges: The evaluation board supports various input ranges, including ±10 V, ±5 V, 0 V to 10 V, and 0 V to 5 V, providing versatility for a wide array of signal types.
  • On-Board Reference: An integrated precision voltage reference on the EVAL-AD7262EDZ ensures stable and accurate ADC performance under varying conditions.
  • User-Friendly Interface: The board is equipped with user-friendly software and an intuitive graphical user interface (GUI) for easy operation and data analysis.

Applications

The EVAL-AD7262EDZ is ideal for testing the AD7262 ADC in various applications, including:

  • Industrial process control
  • Data acquisition systems
  • Medical instrumentation
  • Motor control
  • Battery-powered devices

Compatibility and Connectivity

The evaluation board is compatible with several industry-standard interfaces, allowing seamless connection to most host systems. It provides SPI-compatible serial interface options for data communication, ensuring easy integration with microcontrollers and DSPs.

Package Contents and Support

The EVAL-AD7262EDZ package includes the evaluation board, necessary software, and comprehensive documentation to help users quickly set up the board and begin testing. Analog Devices Inc. also provides technical support and additional resources online to assist in the evaluation process.

With its robust feature set and user-centric design, the EVAL-AD7262EDZ from Analog Devices Inc. is an indispensable tool for engineers and developers working with high-precision data conversion in their projects.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess