EN
  • EN
  • DE

EVAL-AD5204SDZ

Part No EVAL-AD5204SDZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description BOARD EVAL FOR AD5204 / AD5204 Digital Potentiometer Data Acquisition Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Data Acquisition
Function Digital Potentiometer
Embedded No
Utilized IC / Part AD5204
Primary Attributes 4 Channel, 256 Position
Supplied Contents Board(s)
Secondary Attributes SPI Interface
Base Product Number AD5204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-EVAL-AD5204SDZ
Standard Package 1
Win Source Part Number 1156221-EVAL-AD5204SDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD5204SDZ CAD Model

Description

EVAL-AD5204SDZ Evaluation Board by Analog Devices Inc.

The EVAL-AD5204SDZ is a high-performance evaluation board designed by Analog Devices Inc. to facilitate the testing and deployment of the AD5204, a 4-channel, 256-position digital potentiometer. This advanced product provides engineers with a robust platform to evaluate the features and capabilities of the AD5204 in various applications, including programmable filters, adjustable power supplies, and calibration systems.

Key Features of the EVAL-AD5204SDZ:

  • Integrated AD5204 Digital Potentiometer: At the heart of the evaluation board is the AD5204, which offers precise resistance setting controlled via a digital SPI interface.
  • Multiple Channels: The board provides four independent channels, allowing for simultaneous evaluation of multiple configurations or systems.
  • Wide Resistance Range: The digital potentiometer supports a broad resistance range, catering to a variety of applications and design requirements.
  • User-Friendly Interface: The EVAL-AD5204SDZ is designed with an intuitive layout and clear labeling, making it easy to set up and use even for those new to digital potentiometers.
  • Flexible Power Options: The evaluation board can be powered through various sources, ensuring compatibility with different test setups.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including a user guide, schematic diagrams, and application notes, to support effective evaluation and integration.

Applications:

The EVAL-AD5204SDZ is suited for a wide range of applications, including:

  • Automated product testing
  • Programmable filters and gains
  • Industrial automation systems
  • Instrumentation and calibration equipment

The EVAL-AD5204SDZ evaluation board is an essential tool for designers and engineers looking to harness the capabilities of the AD5204 digital potentiometer in their next project. With its comprehensive feature set and ease of use, this evaluation board from Analog Devices Inc. ensures a smooth and efficient design process, from initial testing to final deployment.

For more information, datasheets, and support resources, please visit the official Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess