EN
  • EN
  • DE

EV1HMC6787ALC5A

Part No EV1HMC6787ALC5A
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC6787ALC5A PCB ASSY / HMC6787ALC5A series Upconverter Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Upconverter
Frequency 37GHz ~ 40GHz
For Use With/Related Products HMC6787ALC5A
Supplied Contents Board(s)
Base Product Number HMC6787
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.8885
Other Names -2735-EV1HMC6787ALC5A,1127-3082,EV1HMC6787ALC5A-ND
Standard Package 1
Win Source Part Number 1025487-EV1HMC6787ALC5A
Ultra Librarian 3D Model Ultra Librarian EV1HMC6787ALC5A CAD Model

Description

The EV1HMC6787ALC5A from Analog Devices Inc. is a cutting-edge RF amplifier that provides a perfect solution for a range of high-frequency applications. This amplifier is designed to deliver exceptional performance in terms of gain, noise figure, and linearity, making it an ideal choice for telecommunications, satellite communications, and radar systems.

Key Features:

  • Frequency Range: The EV1HMC6787ALC5A operates over a broad frequency range, which makes it versatile for use in multiple RF applications.
  • High Gain: The product offers a high gain level, which ensures that signal strength is maintained or enhanced when passing through the amplifier.
  • Low Noise Figure: With its low noise figure, the EV1HMC6787ALC5A minimizes the addition of unwanted noise to the signal, preserving signal quality and integrity.
  • Excellent Linearity: The amplifier provides excellent linearity, which is crucial for maintaining the fidelity of the input signal without introducing distortion.
  • Power Efficiency: Designed with power efficiency in mind, this device helps reduce overall power consumption in systems where it is deployed.
  • Durable Construction: Built to last, the product is manufactured with high-quality materials that ensure durability and long-term reliability.

Applications:

  • Telecommunications Infrastructure
  • Satellite Communications
  • Radar Systems
  • Test and Measurement Equipment
  • RF and Microwave Applications

The EV1HMC6787ALC5A is not just a component; it's a robust solution designed to enhance the performance and reliability of high-frequency systems. Analog Devices Inc. has leveraged its expertise in the RF domain to produce an amplifier that not only meets but exceeds the expectations of industry professionals.

For those looking to integrate a high-performance RF amplifier into their designs, the EV1HMC6787ALC5A from Analog Devices Inc. represents a top-of-the-line option that offers both quality and performance.

You May Also Be Interested in

MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess