EN
  • EN
  • DE

EV1HMC1131LC4

Part No EV1HMC1131LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description EVAL BOARD FOR HMC1131 / HMC1131LC4 series Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Amplifier
Frequency 24GHz ~ 35GHz
For Use With/Related Products HMC1131LC4
Supplied Contents Board(s)
Base Product Number HMC1131
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.8000
Other Names 1127-3189,-2735-EV1HMC1131LC4,505-EV1HMC1131LC4,1127-3189-ND
Standard Package 1
Win Source Part Number 1063225-EV1HMC1131LC4
Ultra Librarian 3D Model Ultra Librarian EV1HMC1131LC4 CAD Model

Description

The EV1HMC1131LC4 is a state-of-the-art RF amplifier developed by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This amplifier is designed to deliver exceptional signal amplification in a broad range of applications, including wireless communication systems, radar, test instrumentation, and satellite communications.

Key Features

  • Frequency Range: The EV1HMC1131LC4 operates over a wide frequency range, making it versatile for various RF applications.
  • Gain: It offers high gain, which is essential for boosting weak signals to levels suitable for further processing or transmission.
  • Output Power: The device provides robust output power, enabling it to drive signals effectively through the next stages of a system.
  • Linearity: With excellent linearity, the amplifier maintains signal fidelity, which is critical for high-quality communication and accurate signal representation.
  • Efficiency: The EV1HMC1131LC4 is engineered for optimal power efficiency, reducing the overall power consumption of the system it is integrated into.

Applications

The versatility of the EV1HMC1131LC4 allows it to be used in a variety of applications. Its performance characteristics make it ideal for:

  • Wireless infrastructure, where reliable signal amplification is necessary for clear communication.
  • Radar systems, which require precise amplification for accurate detection and ranging.
  • Test and measurement equipment, where consistent and accurate signal reproduction is paramount.
  • Satellite communications, where signals must be amplified without degradation for transmission over vast distances.

Product Specifications

The EV1HMC1131LC4 is built with the quality and precision that Analog Devices Inc. is known for. It comes in a compact LC4 package, making it suitable for space-constrained applications without sacrificing performance. For detailed specifications, designers and engineers are encouraged to consult the product datasheet, which provides comprehensive information on electrical characteristics, operating conditions, and mechanical details.

In conclusion, the EV1HMC1131LC4 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, tailored to meet the demanding requirements of modern RF systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess