EN
  • EN
  • DE

EV-ADF4360-2EB1Z

Part No EV-ADF4360-2EB1Z
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL ADF4360
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Timing, Frequency Synthesizer
Embedded No
Utilized IC / Part ADF4360-2
Primary Attributes Single Integer-N PLL with VCO
Secondary Attributes Differential Output
Supplied Contents Board(s), Cable(s)
Win Source Part Number 767821-EV-ADF4360-2EB1Z
Popularity Medium
Supply and Demand Status Limited
Family Name EV-ADF4360-2EB1Z
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EV-ADF4360-2EB1Z CAD Model

Description

The EV-ADF4360-2EB1Z is a state-of-the-art evaluation board designed by Analog Devices Inc. to facilitate the testing and development of the ADF4360-2 Integrated Synthesizer and Voltage-Controlled Oscillator (VCO). This comprehensive evaluation solution is engineered to provide engineers and designers with a robust platform for exploring the features and performance of the ADF4360-2 in various applications.

Key Features

  • Integrated Synthesizer and VCO: The ADF4360-2 is a fully integrated device, combining a synthesizer and a VCO, which simplifies design processes and reduces the number of external components needed.
  • Frequency Range: The ADF4360-2 on the evaluation board covers an operational frequency range from 1850 MHz to 2170 MHz, making it suitable for a wide array of RF applications.
  • Programmable Divider: A programmable dual-modulus prescaler (8/9, 16/17, or 32/33) allows for fine resolution frequency setting.
  • Easy-to-Use Software: The evaluation board comes with user-friendly software that runs on a PC, providing a graphical user interface (GUI) for easy control and configuration of the synthesizer.
  • Flexible Power Supply Options: The board is designed to be powered either through the USB interface or via an external power supply, ensuring versatility in various testing environments.

Applications

The EV-ADF4360-2EB1Z evaluation board is suitable for a broad range of applications, including:

  • Wireless Infrastructure (GSM, GPRS, LTE)
  • Test and Measurement Equipment
  • Wireless Local Loop
  • Private Mobile Radios
  • Satellite Terminals

Package Contents

The EV-ADF4360-2EB1Z package includes the evaluation board itself, accompanied by the necessary software for configuration and testing. Users should ensure they have a compatible USB interface and a power supply if not intending to power the device via USB.

Additional Resources

For further information and detailed technical specifications, users can access data sheets, application notes, and product support through the Analog Devices Inc. website or by contacting their customer support team.

You May Also Be Interested in

Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess