The DS2450S+T&R from Analog Devices Inc. is a 1-Wire quad analog-to-digital converter (ADC) with a four-to-one analog multiplexer. It is based on a successive-approximation ADC architecture and offers a resolution of 16 bits. The DS2450S+T&R is designed for use in a wide range of applications, including industrial automation, environmental monitoring, and consumer electronics.
One of the key features of the DS2450S+T&R is its 1-Wire interface. This allows the device to be connected to a host controller using a single data line and a ground line. The 1-Wire interface is also bidirectional, which means that the host controller can both read and write data to the DS2450S+T&R.
Another key feature of the DS2450S+T&R is its four-to-one analog multiplexer. This allows the device to convert four different analog input signals into digital values. The analog input channels can be selected individually or simultaneously.
The DS2450S+T&R also features two alarm flags for each channel. These flags can be used to indicate if the voltage measured was too high or too low without requiring the host controller to do the comparison. This can be useful for applications where it is important to detect out-of-range conditions quickly.
The DS2450S+T&R is available in an 8-pin SOIC package. It operates over a power supply range of 2.7V to 5.5V and has a maximum conversion time of 1.5ms.
Here are some of the key features of the DS2450S+T&R:
1-Wire interface
Four-to-one analog multiplexer
16-bit resolution
Two alarm flags for each channel
Wide power supply range (2.7V to 5.5V)
Maximum conversion time of 1.5ms
The DS2450S+T&R is a versatile and powerful ADC that can be used in a wide range of applications. It is easy to use and offers a number of features that make it ideal for demanding applications.
Here are some examples of applications where the DS2450S+T&R can be used:
Industrial automation: The DS2450S+T&R can be used to monitor and control industrial processes, such as temperature, pressure, and flow.
Environmental monitoring: The DS2450S+T&R can be used to monitor environmental conditions, such as air quality, water quality, and weather.
Consumer electronics: The DS2450S+T&R can be used in consumer electronics products, such as digital cameras, video cameras, and portable media players.
Here is a more detailed description of some of the key features of the DS2450S+T&R:
1-Wire interface: The 1-Wire interface is a single-wire communication protocol that allows multiple devices to be connected to a single host controller using a single data line and a ground line. The 1-Wire interface is bidirectional, which means that the host controller can both read and write data to the DS2450S+T&R.
Four-to-one analog multiplexer: The four-to-one analog multiplexer allows the DS2450S+T&R to convert four different analog input signals into digital values. The analog input channels can be selected individually or simultaneously. This is a useful feature for applications where it is necessary to monitor multiple analog signals.
16-bit resolution: The 16-bit resolution of the DS2450S+T&R provides a high degree of accuracy for analog-to-digital conversions. This is important for applications where it is necessary to measure small changes in voltage or current.
Two alarm flags for each channel: The two alarm flags for each channel can be used to indicate if the voltage measured was too high or too low without requiring the host controller to do the comparison. This is a useful feature for applications where it is important to detect out-of-range conditions quickly.
Overall, the DS2450S+T&R is a versatile and powerful ADC that can be used in a wide range of applications. It is easy to use and offers a number of features that make it ideal for demanding applications.