EN
  • EN
  • DE

LTC2473CMS#TRPBF

Part No LTC2473CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12MSOP / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 833
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Case / Package 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Mounting Surface Mount
Base Product Number LTC2473
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1318308-LTC2473CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2473CMS#TRPBF CAD Model

Description

Product Overview: LTC2473CMS#TRPBF

The LTC2473CMS#TRPBF is a high-precision, easy-to-use 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed for advanced sensor monitoring and precise data acquisition systems. Housed in a compact MSOP-10 package, this DAC is part of a family of products that offer a variety of resolution options and integrated features to suit a wide range of applications.

Key Features

  • Resolution: 16-bit resolution provides high accuracy for demanding applications.
  • Interface: I2C-compatible serial interface simplifies connectivity with microcontrollers and processors.
  • Reference: No external reference required due to the integrated precision reference, which enhances stability and reduces system complexity.
  • Power Supply: Single 2.7V to 5.5V supply voltage allows for flexible power management and is suitable for battery-powered applications.
  • Package: The MSOP-10 package is designed for space-constrained applications, offering a compact footprint without compromising performance.
  • Temperature Range: Industrial temperature range from -40°C to +85°C ensures reliable operation in harsh environments.

Applications

The LTC2473CMS#TRPBF is ideal for a variety of applications where precision data conversion is critical. These include:

  • Industrial Control Systems
  • Medical Equipment
  • Automotive Systems
  • Portable Instrumentation
  • Data Acquisition Systems

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high-quality products and the LTC2473CMS#TRPBF is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and automotive applications. The product is available in tape and reel packaging (denoted by the 'TR' in the part number), facilitating efficient assembly for high-volume production.

Ordering Information

The LTC2473CMS#TRPBF is available for order now. For detailed specifications, sample requests, and ordering information, customers can visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess