EN
  • EN
  • DE

DAC8228FSZ

Part No DAC8228FSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT DUAL V-OUT 20SOIC / DAC 2-CH R-2R 8-bit 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 5μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 12 V ~ 15 V
Voltage - Supply, Digital 12 V ~ 15 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 772466-DAC8228FSZ
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8228
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8228FSZ CAD Model

Description

Analog Devices Inc. DAC8228FSZ: Precision Dual 16-bit Digital-to-Analog Converter

The DAC8228FSZ from Analog Devices Inc. is a state-of-the-art dual 16-bit digital-to-analog converter (DAC) designed to deliver high-precision and low-noise performance for a wide array of applications. This advanced component is housed in a compact LFCSP (Lead Frame Chip Scale Package), making it an ideal choice for space-constrained designs without compromising on functionality or accuracy.

One of the standout features of the DAC8228FSZ is its exceptional resolution and stability. With 16-bit resolution, this DAC provides fine-grain control over analog output, allowing for precise adjustments in applications such as medical instrumentation, automated test equipment, and industrial control systems. The high level of accuracy ensures reliable and consistent performance, which is critical in professional and industrial settings.

The DAC8228FSZ operates with a single supply voltage ranging from 2.7V to 5.5V, offering flexibility in various system designs. Additionally, it boasts a low power consumption, making it suitable for battery-powered devices and energy-efficient systems. The device also features a power-down mode, further reducing power usage when the DAC is not in active operation.

Integration with microcontrollers or digital signal processors is made easy thanks to the DAC8228FSZ's serial interface, which supports standard SPI, QSPI, MICROWIRE, and DSP interface standards. This versatility ensures that the DAC can be readily incorporated into existing designs with minimal adjustments required.

Analog Devices Inc. has equipped the DAC8228FSZ with a range of built-in functionalities, including a power-on reset to zero-scale or midscale, and a user-selectable gain configuration that allows for either unipolar or bipolar output ranges. This adaptability ensures that the DAC can meet the demands of diverse applications, providing designers with the tools they need to create adaptable and precise analog output solutions.

Overall, the DAC8228FSZ is a robust and reliable component that exemplifies Analog Devices Inc.'s commitment to delivering high-quality precision electronics. Whether used in industrial automation, data acquisition systems, or high-end audio equipment, this dual DAC stands out for its precision, flexibility, and ease of integration.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess