EN
  • EN
  • DE

DAC08HQ

Part No DAC08HQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT MULT HS MONO 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 135μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±4.5 V to 18 V
Digital Supply Voltage 9 V to 36 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-CDIP
Win Source Part Number 013591-DAC08HQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC08HQ CAD Model

Description

Analog Devices Inc. DAC08HQ Digital-to-Analog Converter

The DAC08HQ from Analog Devices Inc. is a high-performance, high-speed, 8-bit digital-to-analog converter (DAC) that offers a compelling solution for applications requiring precise digital-to-analog signal conversion. This versatile DAC is designed to cater to a wide array of industries, including telecommunications, test and measurement equipment, and digital signal processing.

With its advanced design, the DAC08HQ ensures low power consumption while delivering exceptional dynamic performance. Its monolithic construction guarantees excellent thermal tracking and stability, making it reliable for critical applications where consistent performance is a necessity. The DAC08HQ is capable of converting at a rate of up to 100 megasamples per second (MSPS), providing the speed needed for high-frequency signal generation and real-time processing tasks.

The converter operates on a single +5V power supply, simplifying system power design. It features a double-buffered, multiplexed 3-state output that enables direct interfacing with 8-bit data buses and allows for easy connection to microprocessors and digital systems. Moreover, the DAC08HQ boasts a high output current capability, and its output amplifier can directly drive both capacitive and resistive loads, which is ideal for driving analog filters or for use in closed-loop servo systems.

The device is packaged in a compact, space-saving 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit), providing flexibility for various PCB (Printed Circuit Board) designs. The DAC08HQ also features a flexible reference input, which can be adjusted to set the full-scale output current, thus accommodating a range of output voltage spans.

Engineers and designers looking for a reliable and high-performance DAC will find the DAC08HQ to be an excellent choice for their analog output needs. Its combination of speed, precision, and ease of integration with digital systems makes it a standout product in the field of digital-to-analog conversion, solidifying Analog Devices Inc.'s reputation for delivering innovative and high-quality semiconductor solutions.

For more detailed specifications and application notes, users are encouraged to consult the DAC08HQ datasheet available on the Analog Devices Inc. website.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4671 $59.7368
19+ $6.1273 $116.4187
30+ $5.9355 $178.0650
41+ $5.7438 $235.4958
52+ $5.5532 $288.7664
70+ $4.9781 $348.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess