EN
  • EN
  • DE

SSM6322ACPZ-R2

Part No SSM6322ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 24LFCSP / Amplifier IC 2-Channel (Stereo) Class AB 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel
Type Class AB
Output Type 2-Channel (Stereo)
Voltage - Supply ±3V ~ 6V
Features Depop
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 24-LFCSP (4x4)
Package / Case 24-WFQFN Exposed Pad, CSP
Base Product Number SSM6322
Other Names SSM6322ACPZ-R2TR,SSM6322ACPZ-R2,SSM6322,SSM6322ACPZ-R2DKR,SSM6322ACPZ-R2CT
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260624-SSM6322ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian SSM6322ACPZ-R2 CAD Model

Description

The SSM6322ACPZ-R2 is a high-performance audio amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This state-of-the-art component is specifically engineered to deliver superior audio quality, efficiency, and reliability for a wide range of applications.

Key Features

  • High-Quality Audio Performance: The SSM6322ACPZ-R2 is built to provide exceptional sound quality with low distortion, ensuring a clear and precise audio experience for end-users.
  • Low Power Consumption: Designed with power efficiency in mind, this audio amplifier operates with minimal power usage, making it ideal for portable and battery-powered applications.
  • Advanced Thermal Management: The device includes features for enhanced thermal performance, allowing it to maintain stability and reliability even under varying operating conditions.
  • Compact Footprint: The SSM6322ACPZ-R2 comes in a compact package, enabling it to fit into tight spaces and making it suitable for space-constrained designs.

Applications

The versatility of the SSM6322ACPZ-R2 allows it to be used in a variety of audio applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Home Audio Systems
  • Automotive Audio Systems
  • Professional Audio Equipment

Technical Specifications

  • Supply Voltage: The amplifier operates over a wide supply voltage range, accommodating various system requirements.
  • Output Power: It delivers ample output power for its size, driving speakers with sufficient volume without compromising audio fidelity.
  • Package: The SSM6322ACPZ-R2 is available in a leadless LFCSP (Lead Frame Chip Scale Package), which offers excellent electrical and thermal performance.

With its combination of audio performance, power efficiency, and compact design, the SSM6322ACPZ-R2 from Analog Devices Inc. stands out as a top choice for designers looking to enhance the audio capabilities of their products. Its robust design and flexible application range make it a valuable component for any high-quality audio solution.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,404 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess