EN
  • EN
  • DE

SSM4567ACBZ-RL

Part No SSM4567ACBZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D MONO 3.17W 19WLCSP / Amplifier IC 1-Channel (Mono) Class D 19-WLCSP (1.74x2.1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.17W x 1 @ 4Ohm
Voltage - Supply 2.5V ~ 5.2V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 19-WLCSP (1.74x2.1)
Package / Case 19-UFBGA, WLCSP
Base Product Number SSM4567
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260617-SSM4567ACBZ-RL
Ultra Librarian 3D Model Ultra Librarian SSM4567ACBZ-RL CAD Model

Description

Product Overview: SSM4567ACBZ-RL

The SSM4567ACBZ-RL is a high-performance audio amplifier from Analog Devices Inc., a leading company in the semiconductor industry. This product is designed to deliver superior sound quality with high efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • High Efficiency: The SSM4567ACBZ-RL is engineered for maximum efficiency, which minimizes power consumption and extends battery life in portable applications.
  • Low Distortion: With its low distortion output, this audio amplifier ensures crystal-clear sound, enhancing the listening experience for users.
  • Advanced Technology: Utilizing state-of-the-art technology, the SSM4567ACBZ-RL provides excellent audio performance and reliability.
  • Compact Design: The small footprint of this amplifier makes it suitable for space-constrained applications without compromising on power or quality.

Applications

The versatility of the SSM4567ACBZ-RL allows it to be used in a variety of devices, including but not limited to:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Home Theater Systems
  • Automotive Audio Systems

Technical Specifications

Parameter Value
Supply Voltage 2.5V to 5.5V
Output Power Varies with supply voltage and load
THD+N Low
Package Compact CSP

The SSM4567ACBZ-RL is available in a reel, denoted by the suffix 'RL', which facilitates efficient manufacturing processes through automated pick-and-place equipment. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the SSM4567ACBZ-RL into your product is as smooth as possible.

Ordering Information

For more details on pricing, availability, and ordering information for the SSM4567ACBZ-RL, please visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess