EN
  • EN
  • DE

SSM3582ACPZ-RL

Part No SSM3582ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description STEREO CHANNEL MID POWER CLASS D / Amplifier IC 2-Channel (Stereo) Class D 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 31.76W x 2 @ 4Ohm
Voltage - Supply 4.5V ~ 16V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 40-LFCSP-WQ (6x6)
Package / Case 40-WFQFN Exposed Pad, CSP
Base Product Number SSM3582
Other Names 505-SSM3582ACPZ-RLTR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260615-SSM3582ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian SSM3582ACPZ-RL CAD Model

Description

The SSM3582ACPZ-RL from Analog Devices Inc. is a state-of-the-art, fully integrated, high-efficiency, digital input Class-D audio amplifier. It is designed to provide a high-quality audio experience for a wide range of applications. This compact and powerful audio solution is perfect for applications where space is at a premium and power efficiency is required, such as portable and wireless speakers, soundbars, and personal media players.

Key Features

  • Output Power: Capable of delivering 2 x 15W into 8 Ω loads or 2 x 30W into 4 Ω loads, the SSM3582ACPZ-RL provides ample power for most compact audio applications.
  • High Efficiency: With its Class-D architecture, it achieves high efficiency, which minimizes heat dissipation and power loss, thereby extending battery life in portable applications.
  • Digital Audio Interface: It supports a range of digital audio input formats including I²S and TDM, making it versatile for various digital audio systems.
  • Integrated Protection: The chip includes features such as overcurrent protection, thermal shutdown, and a pop-and-click suppression scheme to ensure reliable operation and to protect speakers from potential damage.
  • Supply Voltage Range: It operates over a wide supply voltage range from 4.5 V to 17 V, allowing it to be used in a variety of power environments.

Applications

  • Portable and Wireless Speakers
  • Soundbars
  • Personal Media Players
  • Home Theater Systems
  • Active Speakers

The SSM3582ACPZ-RL comes in a compact 40-lead LFCSP (Lead Frame Chip Scale Package), which not only saves on board space but also facilitates better thermal performance. Analog Devices Inc. has designed the SSM3582ACPZ-RL to be a robust audio amplification solution that provides both superior sound quality and reliability for audio system designers.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3460 $58.4220
17+ $6.8480 $116.4160
27+ $6.6343 $179.1261
36+ $6.4206 $231.1416
47+ $6.2070 $291.7290
63+ $5.5648 $350.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess