EN
  • EN
  • DE

SSM2519ACBZ-R7

Part No SSM2519ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D MONO 2.75W 12WLCSP / Amplifier IC 1-Channel (Mono) Class D 12-WLCSP (1.42x1.67)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.75W x 1 @ 4Ohm
Voltage - Supply 1.5V ~ 3.6V
Features Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 12-WLCSP (1.42x1.67)
Package / Case 12-UFBGA, WLCSP
Base Product Number SSM2519
Other Names SSM2519ACBZR7,SSM2519ACBZ-R7CT,SSM2519ACBZ-R7DKR,2156-SSM2519ACBZ-R7,2156-SSM2519ACBZ-R7-ADTR,ANAANASSM2519ACBZ-R7,SSM2519ACBZ-R7TR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260621-SSM2519ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian SSM2519ACBZ-R7 CAD Model

Description

Product Overview: SSM2519ACBZ-R7 by Analog Devices Inc.

The SSM2519ACBZ-R7 is a cutting-edge audio amplifier integrated circuit (IC) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance IC is specifically tailored for portable and consumer audio applications, providing a perfect blend of power efficiency and audio fidelity.

Key Features

  • Class-D Amplifier: The SSM2519ACBZ-R7 operates as a Class-D amplifier, ensuring high efficiency which is crucial for battery-powered devices. This results in longer battery life and reduced heat generation.
  • Output Power: The device is capable of delivering 2 W of continuous output power into a 4-ohm load with less than 1% total harmonic distortion plus noise (THD+N), making it ideal for a wide range of audio applications.
  • Audio Quality: Despite its compact size, the SSM2519ACBZ-R7 does not compromise on sound quality. It provides high-quality audio performance with a superior signal-to-noise ratio (SNR).
  • Flexible Power Supply: The IC supports a wide power supply range from 2.5 V to 5.5 V, accommodating various design requirements and ensuring compatibility with different system architectures.
  • I²S Digital Input: It features an I²S digital input interface, which simplifies the connection to digital audio sources and microcontrollers, allowing for a clean, noise-free signal path.
  • Integrated Protection: The SSM2519ACBZ-R7 comes with built-in protection features, including over-temperature and output short-circuit protection, which safeguard the IC from potential damage during fault conditions.
  • Package: The device is offered in a compact 9-ball, 1.5 mm x 1.5 mm WLCSP (Wafer Level Chip Scale Package), which is ideal for space-constrained applications.

Applications

The versatility of the SSM2519ACBZ-R7 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Wireless Speakers
  • Portable Gaming Devices

With its combination of power efficiency, audio quality, and compact form factor, the SSM2519ACBZ-R7 from Analog Devices Inc. stands out as a sophisticated solution for designers looking to enhance the audio experience in their next-generation consumer electronics.

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess