EN
  • EN
  • DE

MAX97001EWP+T

Part No MAX97001EWP+T
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 920MW 20WLP / Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Reel - TR
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 920mW x 1 @ 8Ohm; 37mW x 2 @ 16Ohm
Voltage - Supply 2.7V ~ 5.5V
Features Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 20-WLP
Case / Package 20-WFBGA, WLBGA
Base Product Number MAX97001
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MAX97001EWP+TDKR,MAX97001EWP+TCT,MAX97001EWPT,MAX97001EWP+T-ND,MAX97001EWP+TTR
Standard Package 2,500
Win Source Part Number 1319578-MAX97001EWP+T
Ultra Librarian 3D Model Ultra Librarian MAX97001EWP+T CAD Model

Description

Product Overview: MAX97001EWP+T

The MAX97001EWP+T is a state-of-the-art audio power amplifier from Analog Devices Inc., designed to deliver high-quality sound with minimal power consumption. This makes it an ideal solution for portable and space-constrained applications where superior audio performance is required.

Key Features

  • High Efficiency: The amplifier operates with high efficiency, which not only conserves energy but also reduces thermal dissipation, enhancing the reliability of the device.
  • Flexible Power Supply: It supports a wide range of power supplies, making it versatile for various electronic applications.
  • Integrated Protection: The device includes built-in protection features such as over-temperature and short-circuit protection, ensuring the longevity and safety of both the amplifier and the overall system.
  • Low EMI Emission: The MAX97001EWP+T is engineered to emit low levels of electromagnetic interference (EMI), which is crucial for applications sensitive to electrical noise.

Applications

This amplifier is particularly well-suited for a range of applications that demand high-quality audio output and compact design, such as:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook Computers
  • Tablets

Technical Specifications

The MAX97001EWP+T boasts impressive technical specifications that cater to the needs of advanced audio systems:

  • Output Power: It delivers a robust output power that can drive a variety of speakers and headphones.
  • Signal-to-Noise Ratio (SNR): The high SNR ensures crisp and clear audio by minimizing background noise.
  • Total Harmonic Distortion (THD): Low THD means the sound output is pure and free of distortion, preserving audio fidelity.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the MAX97001EWP+T is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring customer satisfaction across various audio applications.

You May Also Be Interested in

Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Lowest to $4.0541

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess