EN
  • EN
  • DE

MAX31328NELB+

Part No MAX31328NELB+
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Real Time Clocks
Description INTEGRATED DS3231SN W/ NDK CRYST / Real Time Clock (RTC) IC Clock/Calendar I²C 10-LLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tray
Type Clock/Calendar
Features Alarm
Date Format YY-MM-DD
Interface I2C
Voltage - Supply 2.3V ~ 5.5V
Voltage - Supply, Battery 2.3V ~ 5.5V
Current - Timekeeping (Max) 3µA ~ 3.5µA @ 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-LLGA
Supplier Device Package 10-LGA (5x5)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 175-MAX31328NELB+
Standard Package 490
Win Source Part Number 1316885-MAX31328NELB+
Ultra Librarian 3D Model Ultra Librarian MAX31328NELB+ CAD Model

Description

Product Overview: MAX31328NELB+ from Analog Devices Inc.

The MAX31328NELB+ is an advanced timekeeping solution manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device is designed to meet the demanding requirements of a wide array of applications that require accurate timekeeping, such as embedded systems, industrial controllers, and consumer electronics.

Key Features

  • High Accuracy: The MAX31328NELB+ is equipped with a highly accurate real-time clock (RTC) that maintains time with minimal drift, ensuring that time-dependent applications function correctly.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered applications where energy efficiency is critical.
  • Extended Temperature Range: The RTC is designed to operate over a wide temperature range, making it suitable for use in a variety of environments, from industrial settings to outdoor applications.
  • Integrated Memory: It comes with an integrated NV-SRAM, which allows for the storage of data that must be preserved during power loss events.

Communication Interface

The MAX31328NELB+ features an I²C interface, providing a simple two-wire connection for communication with microcontrollers and other digital systems. This interface is widely used and allows for easy integration into existing designs.

Package and Reliability

Encased in a compact, surface-mount package, the MAX31328NELB+ is designed to occupy minimal space on a printed circuit board (PCB), providing designers with more flexibility in layout and design. The device's robust construction ensures long-term reliability, which is essential for mission-critical applications where downtime is not an option.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Portable Medical Devices
  • Smart Energy Meters
  • IoT Devices

In conclusion, the MAX31328NELB+ from Analog Devices Inc. is a versatile and reliable timekeeping solution that provides high accuracy, low power consumption, and a robust feature set. Its integration capabilities make it an excellent choice for designers looking to enhance the timekeeping functionality of their systems while maintaining efficiency and reliability.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess