EN
  • EN
  • DE

ADUM4160BRWZ-R

Part No ADUM4160BRWZ-R
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816821-ADUM4160BRWZ-R
Ultra Librarian 3D Model Ultra Librarian ADUM4160BRWZ-R CAD Model

Description

ADUM4160BRWZ-R USB Digital Isolator

The ADUM4160BRWZ-R, from Analog Devices Inc., is a highly integrated, robust USB digital isolator designed to provide outstanding isolation for USB data communication without compromising performance. It is part of the iCoupler® family of products, which utilizes Analog Devices' proprietary isolation technology to achieve high-speed, bidirectional communication over an isolation barrier.

Key Features:

  • Isolation: The device provides up to 5 kV RMS isolation for 1 minute, offering protection against high voltage spikes and surges, thus ensuring the safety and integrity of data across the isolation boundary.
  • Data Rate: It supports full-speed (12 Mbps) and low-speed (1.5 Mbps) data rates, making it compatible with a wide range of USB devices without the need for external switches.
  • Power: The ADUM4160BRWZ-R can operate from a single 5V supply, with low power consumption, making it suitable for power-sensitive applications.
  • Compatibility: It is fully compliant with USB 2.0 specifications and does not require any software drivers, ensuring plug-and-play operation with existing USB host and device stacks.
  • Package: Encased in a 16-lead SOIC wide-body package, it is designed for ease of PCB layout and space-saving applications.

Applications:

The ADUM4160BRWZ-R is ideal for a variety of applications that require USB isolation, including:

  • Industrial control systems
  • Medical equipment where patient safety is a concern
  • Isolated USB hubs, peripherals, or monitors
  • Test and measurement devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUM4160BRWZ-R is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of all Analog Devices products.

With its combination of performance, integration, and safety, the ADUM4160BRWZ-R is a superior choice for engineers looking to implement USB isolation in their designs while maintaining signal integrity and compliance with USB standards.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3105 $51.1735
15+ $6.8478 $102.7170
23+ $6.6165 $152.1795
33+ $6.1538 $203.0754
43+ $5.9224 $254.6632
53+ $5.6911 $301.6283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess