EN
  • EN
  • DE

MAX17059G+

Part No MAX17059G+
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT FUEL LI-ION 2C 8TDFN / Battery Fuel Gauge IC Lithium Ion 8-TDFN-EP (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Strip
Function Fuel Gauge
Battery Chemistry Lithium Ion
Number of Cells 2
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
Base Product Number MAX17059
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 175-MAX17059G+
Standard Package 10
Win Source Part Number 1316458-MAX17059G+
Ultra Librarian 3D Model Ultra Librarian MAX17059G+ CAD Model

Description

Product Overview: MAX17059G+ from Analog Devices Inc.

The MAX17059G+ is a sophisticated, high-performance fuel gauge IC from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to provide precise battery state-of-charge (SOC) readings for lithium-ion (Li-ion), lithium-polymer (Li-poly), and lithium-iron-phosphate (LiFePO4) batteries. It is an essential component for modern portable electronics where accurate battery monitoring is crucial for user experience and device longevity.

Key Features

  • ModelGauge™ Algorithm: The MAX17059G+ employs Analog Devices' proprietary ModelGauge algorithm, which eliminates the need for battery characterization for most applications. This advanced feature provides a more accurate SOC estimation by combining the virtues of coulomb counting and voltage-based fuel gauging.
  • Low Quiescent Current: With an ultra-low quiescent current of just 23μA, the MAX17059G+ ensures minimal energy consumption when in active operation, thereby extending the battery life of the host device.
  • Versatile Voltage Range: This IC supports a wide range of battery voltages, making it a flexible choice for various applications, from smartphones to digital cameras and other portable gadgets.
  • High Accuracy: The MAX17059G+ offers high accuracy in SOC readings, with an error of less than 1% under most operating conditions, ensuring users have reliable information on their device’s battery life.

Applications

The MAX17059G+ is ideal for a wide array of portable devices, including:

  • Smartphones and tablets
  • Laptop computers
  • Portable gaming systems
  • Digital cameras
  • Medical devices
  • Wireless speakers and headphones

Technical Specifications

  • Package: The device is available in a compact, lead(Pb)-free, 10-pin TDFN package, suitable for space-constrained applications.
  • Communication Interface: It features an I2C interface for communication, allowing easy integration with a host microcontroller for data retrieval and battery management.
  • Temperature Range: The MAX17059G+ operates over a -40°C to +85°C temperature range, ensuring reliable performance across various environmental conditions.

In summary, the MAX17059G+ from Analog Devices Inc. is a highly accurate, low-power fuel gauge IC that offers a seamless solution for battery SOC estimation in a multitude of portable electronic devices. Its integration into a product design can significantly enhance the reliability and user experience by providing precise battery management capabilities.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess