EN
  • EN
  • DE

MAX1116EKA+T

Part No MAX1116EKA+T
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR SOT23-8 / 8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Reel - TR
Number of Bits 8
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package SOT-23-8
Supplier Device Package SOT-23-8
Mounting Surface Mount
Base Product Number MAX1116
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX1116EKA+TDKR,MAX1116EKA+TTR,MAX1116EKAT,MAX1116EKA+TCT
Standard Package 2,500
Win Source Part Number 1321149-MAX1116EKA+T
Ultra Librarian 3D Model Ultra Librarian MAX1116EKA+T CAD Model

Description

The MAX1116EKA+T is a high-performance, low-power, serial 12-bit analog-to-digital converter (ADC) from Analog Devices Inc. Designed with precision and efficiency in mind, this ADC is an ideal choice for a wide range of applications, including portable devices, data acquisition systems, medical instruments, and more.

Key Features

  • High Resolution: 12-bit resolution provides precise digital representation of analog signals, enabling accurate measurements and data conversion.
  • Low Power Consumption: With its power-saving features, the MAX1116EKA+T is suitable for battery-operated devices, ensuring longer operating times between charges.
  • Single-Supply Operation: Operates from a single +2.7V to +3.6V supply, simplifying power supply design and saving board space.
  • Internal Reference: Comes with an internal reference that reduces the need for external components and simplifies the overall design.
  • Compact Package: Available in a small 8-pin SOT-23 package, making it a perfect fit for space-constrained applications.
  • Serial Interface: Features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering flexibility in system design and ease of integration.

Applications

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Battery-Powered Devices
  • Process Control

The MAX1116EKA+T ADC from Analog Devices Inc. is engineered to provide reliable and accurate analog-to-digital conversion while maintaining a balance between performance and power efficiency. Its robust feature set, combined with ease of use and integration, makes it an excellent choice for designers looking to enhance their systems with high-quality data acquisition capabilities.

Note: For detailed technical specifications, application notes, and support resources, please refer to the manufacturer's official documentation and product datasheet.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess