EN
  • EN
  • DE

LTM8071EY#PBF

Part No LTM8071EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.97-15V / Non-Isolated PoL Module DC DC Converter 1 Output 0.97 ~ 15V 5A 3.6V - 60V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 60V
Voltage - Output 1 0.97 ~ 15V
Current - Output (Max) 5A
Applications ITE (Commercial)
Features OCP, OTP, SCP
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 80-BBGA Module
Size / Dimension 0.44" L x 0.35" W x 0.14" H (11.3mm x 9.0mm x 3.5mm)
Supplier Device Package 80-BGA (11.25x9)
Base Product Number LTM8071
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTM8071EY#PBF-ND,505-LTM8071EY#PBF,-2735-LTM8071EY#PBF
Standard Package 168
Win Source Part Number 1335238-LTM8071EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8071EY#PBF CAD Model

Description

The LTM8071EY#PBF is a high-performance, micromodule (μModule) step-down regulator from Analog Devices Inc., designed to deliver efficient power management and conversion. This innovative product integrates the inductor, power switches, and other critical components into a compact, surface-mount package, simplifying design and reducing board space requirements. It is ideal for a variety of applications including industrial, automotive, and communications infrastructure where space is at a premium and reliable power is a necessity.

The LTM8071EY#PBF operates over a wide input voltage range of 3.4V to 40V, making it versatile for use in systems with varying supply voltages. It can deliver a continuous output current up to 2.5A, with an output voltage range that is adjustable from 0.8V to 10V, ensuring compatibility with a broad range of low-voltage ICs and microprocessors.

With its Silent Switcher® architecture, the LTM8071EY#PBF minimizes EMI emissions, a critical feature for noise-sensitive applications. This allows the device to be used in close proximity to sensitive RF and audio processing circuits without causing interference. The high switching frequency of up to 3MHz also enables the use of small external capacitors and inductors, further reducing the solution footprint.

The LTM8071EY#PBF includes features such as soft-start to control inrush current during startup, and thermal protection to ensure reliable operation under varying conditions. It also provides output overvoltage, overcurrent, and short-circuit protection, enhancing the safety and robustness of the end application.

Analog Devices Inc. has packaged the LTM8071EY#PBF in a thermally enhanced, high-performance BGA package that ensures efficient heat dissipation and reliable operation over a temperature range of -40°C to +125°C. This product is RoHS compliant and designed for solder reflow temperatures up to 260°C.

In summary, the LTM8071EY#PBF from Analog Devices Inc. is a powerful, easy-to-use μModule regulator that delivers high efficiency, low EMI, and robust protection features. Its compact size and integrated design make it an excellent choice for designers looking to streamline their power systems while maintaining high performance and reliability.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,012 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess