EN
  • EN
  • DE

LTM8058EY#PBF

Part No LTM8058EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.3-13V 1.2-12V / Isolated Module DC DC Converter 2 Output 2.3 ~ 13V 1.2 ~ 12V 440mA, 300mA 3.1V - 31V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 31V
Voltage - Output 1 2.3 ~ 13V
Voltage - Output 2 1.2 ~ 12V
Current - Output (Max) 440mA, 300mA
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 38-BBGA Module
Size / Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Supplier Device Package 38-BGA (11.25x9)
Base Product Number LTM8058
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8058EY#PBF
Standard Package 168
Win Source Part Number 1335236-LTM8058EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8058EY#PBF CAD Model

Description

Analog Devices Inc. LTM8058EY#PBF - Power Management Module

The LTM8058EY#PBF is a high-performance, µModule (micro-module) step-down regulator from Analog Devices Inc., designed to offer a compact and efficient power management solution. This advanced power module integrates the inductor, power switches, DC/DC controller, and additional support components into a single package, simplifying the design process and accelerating time-to-market for engineers and product designers.

With a wide input voltage range of 6V to 58V, the LTM8058EY#PBF is versatile and can accommodate a variety of supply voltages, making it ideal for industrial, automotive, and communication applications. It provides an adjustable output voltage range from 1.2V to 24V, which can be precisely set to meet the needs of the specific application using external resistors. The module is capable of delivering up to 1.2A of continuous output current, ensuring reliable performance even in demanding situations.

The LTM8058EY#PBF features Silent Switcher® architecture, which minimizes electromagnetic interference (EMI), a critical aspect for sensitive electronic applications and environments with strict EMI regulations. This makes the module a great choice for noise-sensitive applications such as precision instrumentation, RF systems, and mixed-signal designs.

The module boasts high efficiency and thermal performance, thanks to its advanced design and packaging. It operates over a wide temperature range, making it suitable for harsh environments. The compact, surface-mount LGA package (9mm x 15mm x 4.92mm) allows for a space-saving footprint on the PCB, which is particularly beneficial in space-constrained applications.

Additional features of the LTM8058EY#PBF include overvoltage, overcurrent, and overtemperature protection, which enhance the overall reliability and longevity of the module. The device also supports frequency synchronization and has a power good flag, which provides a reliable indication of the output voltage status.

In summary, the LTM8058EY#PBF from Analog Devices Inc. is a versatile, efficient, and compact power management solution that meets the needs of a wide range of applications, from automotive to industrial systems. Its integrated approach and advanced features make it an excellent choice for designers seeking to reduce development time while ensuring performance and reliability.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3644 $54.7288
5+ $22.4528 $112.2640
7+ $21.7512 $152.2584
10+ $21.0495 $210.4950
13+ $20.3479 $264.5227
17+ $18.2429 $310.1293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess