EN
  • EN
  • DE

LTM8029IY

Part No LTM8029IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-18V 11W / Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 18V 600mA 4.5V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output 1 1.2 ~ 18V
Current - Output (Max) 600mA
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 35-BBGA Module
Size / Dimension 0.44" L x 0.25" W x 0.13" H (11.3mm x 6.3mm x 3.4mm)
Supplier Device Package 35-BGA (11.25x6.25)
Base Product Number LTM8029
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8029IY
Standard Package 273
Win Source Part Number 1335225-LTM8029IY
Ultra Librarian 3D Model Ultra Librarian LTM8029IY CAD Model

Description

Product Overview: LTM8029IY by Analog Devices Inc.

The LTM8029IY is a high-performance DC/DC μModule (micromodule) converter designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This power management integrated circuit is engineered for versatility and efficiency, making it an ideal solution for a wide range of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LTM8029IY operates with an input voltage range from 3.6V to 36V, accommodating a variety of power sources and ensuring compatibility with diverse applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 10V, providing flexibility for different voltage requirements.
  • High Efficiency: With its advanced design, the LTM8029IY offers high efficiency, which minimizes heat generation and improves system reliability.
  • Integrated Components: The device includes a switching regulator, inductor, power switches, and all support components within a compact package, simplifying the design and reducing the overall footprint on the PCB.
  • Robust Temperature Performance: The LTM8029IY is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments.

Applications

The versatility of the LTM8029IY makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Data storage and networking equipment
  • Portable devices and battery-powered equipment

Technical Specifications

Parameter Value
Input Voltage Range 3.6V to 36V
Output Voltage Range 0.8V to 10V
Operating Temperature Range -40°C to +125°C
Package 15mm × 15mm × 4.92mm LGA

The LTM8029IY is a testament to Analog Devices Inc.'s commitment to providing innovative, high-quality power solutions that meet the demands of modern electronic systems. Its compact design, coupled with its robust performance, makes it a go-to choice for engineers and designers looking to optimize their power management strategies.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess