The LTM8002HY-3.3#PBF is a high-efficiency, step-down DC/DC µModule (micromodule) regulator from Analog Devices Inc., a company renowned for its precision engineering and innovative technology in the field of high-performance analog electronics. This advanced power solution integrates the inductor, power switches, DC/DC converter, and all support components into a compact, surface-mount package.
Key Features
- Input Voltage Range: 3.4V to 40V
- Output Voltage: 3.3V fixed
- Output Current: Up to 2A
- High Efficiency: Up to 92%
- Operating Temperature Range: -40°C to +125°C
- Package: LGA (9mm × 11.25mm × 2.22mm)
- RoHS Compliant
The LTM8002HY-3.3#PBF is specifically designed to meet the needs of space-constrained applications requiring efficient power conversion. Its high input voltage range makes it suitable for a variety of sources, including industrial supplies and automotive batteries. The fixed 3.3V output voltage ensures compatibility with common logic levels and power requirements for digital circuits.
Applications
- Telecommunications
- Industrial Equipment
- Automotive Systems
- Datacom Infrastructure
- Portable Devices
The module's high efficiency and thermal performance are well-suited for demanding environments and can significantly reduce the need for additional heat sinking or airflow, which is critical in space-limited applications. The LTM8002HY-3.3#PBF also features protection against overvoltage, overcurrent, and over-temperature, ensuring reliable operation under various conditions.
With its ease of use and integration, the LTM8002HY-3.3#PBF simplifies the design process, reducing time to market for products requiring a stable and efficient power supply. Analog Devices Inc. provides comprehensive technical support and documentation, making this µModule regulator a trusted choice for engineers and designers seeking a high-quality power management solution.