EN
  • EN
  • DE

LTM4664AIY#PBF

Part No LTM4664AIY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 2X0.5-1.2V 72W / Non-Isolated PoL Module, Digital DC DC Converter 2 Output 0.5 ~ 1.2V 0.5 ~ 1.2V 30A, 30A 30V - 58V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module, Digital
Number of Outputs 2
Voltage - Input (Min) 30V
Voltage - Input (Max) 58V
Voltage - Output 1 0.5 ~ 1.2V
Voltage - Output 2 0.5 ~ 1.2V
Current - Output (Max) 30A, 30A
Power (Watts) 72 W
Applications ITE (Commercial)
Features Adjustable Output, I²C Interface, PMBus™, Remote Sense
Temperature Range - Operating -40°C ~ 125°C
Efficiency 87%
Mounting Surface Mount
Case / Package 240-BBGA Module
Size / Dimension 0.63" L x 0.63" W x 0.11" H (16.0mm x 16.0mm x 2.7mm)
Supplier Device Package 240-BGA (16x16)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 488-LTM4664AIY#PBF,488-LTM4664AIY#PBF-ND,505-LTM4664AIY#PBF,-2735-LTM4664AIY#PBF
Standard Package 84
Win Source Part Number 1335212-LTM4664AIY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4664AIY#PBF CAD Model

Description

Product Overview: LTM4664AIY#PBF by Analog Devices Inc.

The LTM4664AIY#PBF is a high-performance, dual 4A or single 8A step-down µModule (micro module) regulator from the reputable manufacturer Analog Devices Inc. This compact, versatile power management solution is designed for a wide range of applications, including telecommunications, networking equipment, industrial systems, and more.

Key Features:

  • High Efficiency: The LTM4664AIY#PBF is engineered to deliver efficient power conversion, which is crucial for maintaining system reliability and performance while minimizing heat generation.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 17V, this µModule regulator accommodates various supply voltages, making it suitable for both battery-powered and line-powered systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for a high degree of flexibility to meet the specific power requirements of different ICs and devices.
  • Dual or Single Output Configuration: It can be configured to provide two independent 4A outputs or a single combined 8A output, offering design versatility for different power needs.
  • Compact Design: The LTM4664AIY#PBF comes in a 6.25mm x 6.25mm x 2.1mm BGA package, which is ideal for space-constrained applications.
  • Integrated Components: The µModule technology integrates the DC/DC controller, power switches, inductors, and support components into a single package. This integration simplifies the design process and accelerates time-to-market.
  • Protection Features: It includes overvoltage, overcurrent, and thermal protection, enhancing the safety and longevity of both the regulator and the system it powers.

Applications:

The LTM4664AIY#PBF's versatility and performance make it an excellent choice for a variety of applications, such as:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Instruments
  • Portable Devices

With its combination of efficiency, flexibility, and compact size, the LTM4664AIY#PBF by Analog Devices Inc. is a powerful solution for meeting the rigorous demands of modern electronic systems.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess