EN
  • EN
  • DE

LTM4639IY

Part No LTM4639IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 20A 2.375V - 7V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.375V
Voltage - Input (Max) 7V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 20A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 88%
Mounting Surface Mount
Case / Package 133-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 133-BGA (15x15)
Base Product Number LTM4639
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4639IY
Standard Package 119
Win Source Part Number 1335192-LTM4639IY
Ultra Librarian 3D Model Ultra Librarian LTM4639IY CAD Model

Description

Analog Devices Inc. Presents the LTM4639IY: A High-Performance µModule Regulator

The LTM4639IY is a feature-rich, high-efficiency, dual 20A or single 40A step-down DC/DC µModule (micromodule) regulator from Analog Devices Inc. This innovative product is an integral part of power management solutions, designed to meet the needs of space-constrained applications in telecommunications, networking, and industrial systems.

Compact and Powerful

With its compact over-molded package measuring just 16mm x 16mm x 5.01mm, the LTM4639IY is engineered to fit into the most space-restricted environments without sacrificing performance. It integrates the inductor, MOSFETs, a dual DC/DC regulator, and all supporting components within its LGA package, simplifying design and reducing external component count.

Efficient and Versatile

Efficiency is at the core of the LTM4639IY's design. It operates over an input voltage range of 4.5V to 15V and provides an adjustable output voltage from 0.6V to 1.8V, which is essential for today's low-voltage, high-current applications. Its high efficiency and dual-phase operation reduce input and output ripple and allow for the use of smaller capacitors.

Advanced Features for Enhanced Performance

The LTM4639IY boasts a rich set of features to enhance its performance, including:

  • Precision Enable: Allows for a precise turn-on voltage threshold.
  • Power Good Indicators: Provides reliable system monitoring by indicating when the output voltage is within nominal operating range.
  • Tracking Capability: Enables the output voltage to track an external control voltage, simplifying sequencing in complex power systems.
  • Overvoltage, Overcurrent, and Overtemperature Protection: Ensures the regulator operates safely under various fault conditions.

Easy to Use

Despite its sophisticated capabilities, the LTM4639IY is designed for ease of use. It requires only a few input and output capacitors and resistors to complete the power supply design, making it an ideal solution for quick and reliable power delivery.

Robust and Reliable

Analog Devices Inc. is known for its commitment to quality, and the LTM4639IY is no exception. It is designed to meet the rigorous standards required for industrial and high-reliability environments. The device is RoHS compliant and operates over a temperature range of -40°C to 125°C, ensuring performance across a wide range of operating conditions.

For engineers seeking a high-density, high-efficiency power solution, the LTM4639IY from Analog Devices Inc. represents a blend of innovation, performance, and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1045 $104.1045
2+ $100.7463 $201.4926
3+ $97.3881 $292.1643
4+ $87.3135 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess