EN
  • EN
  • DE

LTM4636EY-1#PBF

Part No LTM4636EY-1#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-3.3V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 40A 4.7V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.7V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 3.3V
Current - Output (Max) 40A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Efficiency 88%
Mounting Surface Mount
Case / Package 144-BBGA Module
Size / Dimension 0.63" L x 0.63" W x 0.28" H (16.0mm x 16.0mm x 7.1mm)
Supplier Device Package 144-BGA (16x16)
Base Product Number LTM4636
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1335200-LTM4636EY-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4636EY-1#PBF CAD Model

Description

The LTM4636EY-1#PBF is a high-performance, ultra-thin step-down µModule (micro module) regulator from Analog Devices Inc. This innovative power solution integrates a switching controller, power FETs, inductors, and all the supporting components in a compact BGA package. Designed for optimal efficiency and thermal performance, the LTM4636EY-1#PBF is an ideal choice for space-constrained applications requiring a high power density.

Key Features

  • High Efficiency: The device boasts an advanced design that maximizes efficiency, reducing power loss and improving system performance.
  • Compact Size: With its BGA package, the LTM4636EY-1#PBF offers a space-saving solution, making it suitable for densely populated circuit boards.
  • Integrated Design: The inclusion of a switching controller, power FETs, inductors, and support components simplifies the design process and accelerates time-to-market.
  • Wide Input Voltage Range: The regulator supports a broad input voltage range, accommodating various supply voltages and ensuring versatility across different applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility for different power needs.
  • Thermal Performance: The LTM4636EY-1#PBF is designed to operate efficiently even at elevated temperatures, ensuring reliability and longevity in harsh environments.

Applications

The LTM4636EY-1#PBF is suitable for a broad range of applications, including but not limited to:

  • Datacom and Telecom Systems
  • Enterprise Computing
  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Instruments

Technical Specifications

Parameter Value
Package Type BGA
Input Voltage Range Specified by Manufacturer
Output Voltage Range Adjustable
Operating Temperature Specified by Manufacturer

For detailed technical specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. datasheet for the LTM4636EY-1#PBF.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess