EN
  • EN
  • DE

LTM2895HY#PBF

Part No LTM2895HY#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 6000VRMS 9CH SPI 36BGA / SPI Digital Isolator 6000Vrms 9 Channel 100Mbps 50kV/µs CMTI 36-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Manufacturer Analog Devices Inc.
Packaging Tray
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 9
Inputs - Side 1/Side 2 8/4
Channel Type Bidirectional, Unidirectional
Voltage - Isolation 6000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 150ns, 150ns
Rise / Fall Time (Typ) 10ns, 10ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 36-BGA
Supplier Device Package 36-BGA (15x6.25)
Base Product Number LTM2895
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM2895HY#PBF,2156-LTM2895HY#PBF-505
Standard Package 160
Win Source Part Number 1335172-LTM2895HY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2895HY#PBF CAD Model

Description

The LTM2895HY#PBF is a high-performance, isolated USB μModule transceiver from Analog Devices Inc. This innovative product is designed to provide a safe and reliable USB data communication interface in environments where isolation is a critical requirement. The device features an integrated, isolated power supply, which eliminates the need for separate isolated DC/DC converters, simplifying design and reducing board space.

Key Features

  • Isolation: The LTM2895HY#PBF offers 2.5kV RMS galvanic isolation between the USB interface and the host controller, which is essential for protecting sensitive electronic components and user safety in high-voltage applications.
  • Data Transfer: It supports full-speed (12Mbps) USB communication, ensuring efficient data transfer while maintaining isolation.
  • Auto-Configuration: The device automatically configures itself as a USB bus-powered device, which simplifies the setup process and reduces the need for additional software drivers.
  • Integrated Power Supply: With an integrated, isolated DC/DC converter, the LTM2895HY#PBF provides both isolated power and data transfer over a single USB cable, streamlining the design process.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The LTM2895HY#PBF is ideal for a wide range of applications where isolation is necessary to ensure system integrity and user safety. These applications include:

  • Industrial control systems
  • Medical equipment with patient contact
  • Test and measurement devices
  • Isolated sensor interfaces
  • Noise-sensitive communications equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM2895HY#PBF is no exception. The device is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding conditions.

Conclusion

The LTM2895HY#PBF from Analog Devices Inc. represents a robust and versatile solution for applications requiring USB connectivity with stringent isolation requirements. Its integrated features and ease of use make it an excellent choice for designers looking to enhance the safety and integrity of their systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess