EN
  • EN
  • DE

LTC6955IUKG#PBF

Part No LTC6955IUKG#PBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FANOUT BUFFER 52QFN / Fanout Buffer (Distribution) IC 7.5GHz 1 52-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Fanout Buffer (Distribution)
PLL No
Input Differential
Output CML
Number of Circuits 1
Frequency - Max 7.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Base Product Number LTC6955
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC6955IUKG#PBF
Standard Package 45
Win Source Part Number 1321384-LTC6955IUKG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6955IUKG#PBF CAD Model

Description

Analog Devices Inc. LTC6955IUKG#PBF Product Overview

The LTC6955IUKG#PBF is a high-performance, low jitter clock distribution IC from Analog Devices Inc., designed to address the stringent requirements of synchronization and timing in complex digital systems. With its advanced features and robust design, this clock distribution device is suitable for applications in telecommunications, data communications, networking, and many other high-speed digital signal processing environments.

Key Features

  • Multiple Outputs: The device features a total of five buffered outputs, providing flexible clock distribution capabilities to various subsystems.
  • Low Jitter Performance: Engineered to deliver ultra-low jitter, the LTC6955IUKG#PBF ensures high signal integrity, which is critical for maintaining system performance and reliability.
  • Wide Frequency Range: It supports a broad frequency range, making it versatile for different applications and allowing it to adapt to various clocking requirements.
  • Programmable: Users can program the phase and frequency settings through a serial interface, offering customization to meet specific design needs.
  • Temperature Range: This product is designed to operate over an industrial temperature range, ensuring reliable performance in extreme conditions.

Applications

  • Data Converters
  • High-Speed Data Acquisition Systems
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Network Synchronization

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6955IUKG#PBF is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability for critical applications. The product is packaged in a compact QFN-48 package, which is RoHS compliant and designed for space-constrained applications.

With its advanced features and robust design, the LTC6955IUKG#PBF from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable, high-performance clock distribution solution in their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $230.9775 $230.9775
2+ $221.9549 $443.9098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess