The LTC6811HG-2#3ZZTRPBF is a highly sophisticated battery stack monitor manufactured by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This particular component is designed for the precise monitoring of multicell battery stacks, which are commonly found in electric vehicles, energy storage systems, and other applications that require reliable and accurate battery management.
Key Features
- Multi-Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a total measurement error under 5mV.
- High Voltage Tolerance: The device can tolerate up to 100V, making it suitable for high voltage battery systems.
- Integrated Temperature Sensing: Features onboard temperature sensing for thermal monitoring and protection.
- Robust Communication: Utilizes a proprietary high noise immunity SPI interface for reliable data communication.
- Advanced Balancing Functions: Supports passive cell balancing to ensure all cells within the battery pack are equally charged.
- Daisy Chain Capability: Multiple LTC6811 devices can be connected in a daisy-chain configuration for monitoring larger battery stacks.
Applications
The LTC6811HG-2#3ZZTRPBF is engineered for use in a variety of demanding applications, including:
- Electric and hybrid electric vehicles
- Backup power systems
- Grid energy storage
- Uninterruptible power supplies (UPS)
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The LTC6811HG-2#3ZZTRPBF is no exception, and it is built to meet stringent industry standards for performance and reliability. This product is available in a surface-mount package that is RoHS compliant and designed for automated assembly processes.
Technical Specifications
The LTC6811HG-2#3ZZTRPBF operates within a temperature range of -40°C to +125°C, making it suitable for use in harsh environments. Its precision and accuracy are maintained across the entire operating temperature range, ensuring reliable battery management and safety.
For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.