EN
  • EN
  • DE

AD5292BRUZ-20-RL7

Part No AD5292BRUZ-20-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 20k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 9V ~ 33V, ±9V ~ 16.5V
Features Cascade Pin
Tolerance ±1%
Temperature Coefficient (Typ) 35ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 105°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5292
Other Names AD5292BRUZ-20-RL7,AD5292BRUZ-20-RL7DKR,AD5292BRUZ20RL7,AD5292BRUZ-20-RL7CT,AD5292BRUZ-20-RL7TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265238-AD5292BRUZ-20-RL7
Ultra Librarian 3D Model Ultra Librarian AD5292BRUZ-20-RL7 CAD Model

Description

AD5292BRUZ-20-RL7 Digital Potentiometer by Analog Devices Inc.

The AD5292BRUZ-20-RL7 is a high-performance, single-channel digital potentiometer that offers a perfect blend of precision and versatility, making it an ideal choice for a wide range of applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this digital potentiometer provides a reliable solution for applications requiring adjustable resistance or tuning.

Key Features:

  • Resistance Options: The device features a 20 kΩ end-to-end resistance, providing a broad range of adjustment for various applications.
  • Resolution: With its 20-bit resolution, the AD5292BRUZ-20-RL7 offers fine incremental adjustments, allowing for precise control over the resistance setting.
  • Memory: It includes a non-volatile memory (EEMEM) that stores the wiper position for automatic recall upon power-up, ensuring consistent performance between power cycles.
  • Interface: The digital potentiometer operates with a versatile SPI interface, enabling easy communication with microcontrollers and other digital systems.
  • Power Supply: It operates on a wide single-supply voltage range from 7 V to 33 V or a dual-supply voltage range from ±3.3 V to ±16.5 V, accommodating various system power requirements.
  • Package: Housed in a compact TSSOP (Thin Shrink Small Outline Package) with 14 leads, the AD5292BRUZ-20-RL7 is designed for space-constrained applications.
  • Temperature Range: This device is operational over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

The AD5292BRUZ-20-RL7 is versatile enough to be used in a variety of sectors, including:

  • Automotive systems
  • Industrial automation
  • Medical equipment
  • Communication systems
  • Consumer electronics

With its high resolution, non-volatile memory, and robust interface, the AD5292BRUZ-20-RL7 from Analog Devices Inc. is a top-tier solution for engineers looking to add reliable and precise variable resistance functionality to their designs. Whether for calibration, signal conditioning, or power-setting tasks, this digital potentiometer stands out for its performance and durability.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1293 $55.6465
11+ $9.1318 $100.4498
17+ $8.8464 $150.3888
24+ $8.5610 $205.4640
31+ $8.2757 $256.5467
41+ $7.4196 $304.2036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess