Product Overview: LTC6803IG-4#3ZZTRPBF
The LTC6803IG-4#3ZZTRPBF is a high-performance, multicell battery stack monitor that plays a crucial role in advanced battery management systems. Manufactured by Analog Devices Inc., this integrated circuit is specifically designed to monitor up to 12 series-connected battery cells for overvoltage and undervoltage conditions, ensuring the safety, reliability, and efficiency of battery-powered systems.
Key Features
- Voltage Monitoring: Precision measurement for up to 12 series-connected battery cells with a voltage range of 0V to 5V per cell.
- Temperature Monitoring: Integrated temperature sensing for monitoring battery temperature and ensuring optimal performance.
- Communication: A robust SPI interface provides fast, reliable data transfer to a host microcontroller for real-time battery status updates.
- Daisy Chain Capability: Multiple LTC6803 devices can be daisy-chained to monitor larger battery stacks, enabling scalability for various application requirements.
- High Accuracy: Offers high accuracy measurements, essential for balancing cell charge and extending battery life.
- Low Power Consumption: Designed with power efficiency in mind, it minimizes the drain on the battery pack when in use.
Applications
The LTC6803IG-4#3ZZTRPBF is ideal for a wide range of applications where accurate battery monitoring is critical. These include:
- Electric and hybrid electric vehicles (EV/HEV)
- Backup power systems
- Energy storage systems
- Uninterruptible power supplies (UPS)
- Portable equipment
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and the LTC6803IG-4#3ZZTRPBF is no exception. It is built to meet the stringent requirements of automotive and industrial applications, ensuring high reliability and performance under harsh conditions.
Packaging and Availability
The LTC6803IG-4#3ZZTRPBF comes in a compact, surface-mount package suitable for automated assembly processes and is available in tape and reel packaging for high-volume production environments. Its robust design ensures long-term availability, making it a dependable choice for critical system designs.