EN
  • EN
  • DE

LTC6655BHMS8-3.3#TRPBF

Part No LTC6655BHMS8-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.025% 8MSOP  /  Series Voltage Reference IC Fixed 3.3V V ±0.025% 5 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 5 mA
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 3.8V ~ 13.2V
Current - Supply 7.5mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6655
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250904-LTC6655BHMS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6655BHMS8-3.3#TRPBF CAD Model

Description

Analog Devices Inc. LTC6655BHMS8-3.3#TRPBF Voltage Reference

The LTC6655BHMS8-3.3#TRPBF from Analog Devices Inc. is a high-precision, low-noise, low-drift voltage reference designed to ensure stability and accuracy in a wide array of applications. This component is part of the LTC6655 series, which is renowned for its exceptional performance in critical signal conditioning applications.

Featuring a fixed output voltage of 3.3V, the LTC6655BHMS8-3.3#TRPBF is meticulously engineered to provide a stable reference over temperature, load conditions, and time. It is housed in an MSOP-8 package, which is suitable for space-constrained applications without compromising on performance.

One of the standout features of this voltage reference is its low output noise of just 650nVP-P (0.1Hz to 10Hz), making it an ideal choice for high-resolution analog-to-digital and digital-to-analog conversions, precision instrumentation, and medical applications where noise can significantly impact performance.

The LTC6655BHMS8-3.3#TRPBF also boasts an impressive long-term stability of less than 30ppm/√kHr, which means that the voltage reference will deviate very little over time, ensuring reliable and consistent performance in long-duration applications.

Temperature stability is another critical aspect of this component, with a low temperature coefficient (tempco) typically around 2ppm/°C. This ensures that the output voltage remains consistent across a wide temperature range, making it suitable for environments with varying temperatures.

Additionally, the LTC6655BHMS8-3.3#TRPBF is designed to operate with a low supply current, which is advantageous for battery-powered and portable devices where power efficiency is crucial. It can also deliver up to 5mA of output current, providing sufficient drive capability for a variety of loads.

With its robust performance characteristics, the LTC6655BHMS8-3.3#TRPBF is a trusted choice for engineers and designers looking for a stable, low-noise voltage reference. Whether for precision data acquisition systems, high-end instrumentation, or any other application requiring a precise voltage standard, this component from Analog Devices Inc. delivers reliability and accuracy in a compact form factor.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1574 $52.6296
10+ $10.7958 $107.9580
15+ $10.4585 $156.8775
20+ $10.1211 $202.4220
26+ $9.7837 $254.3762
35+ $8.7716 $307.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess