EN
  • EN
  • DE

LTC6430AIUF-15#TRPBF

Part No LTC6430AIUF-15#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMPLIFIER 24QFN / Amplifier IC Driver 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Amplifier
Applications Driver
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC6430
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1319322-LTC6430AIUF-15#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6430AIUF-15#TRPBF CAD Model

Description

Analog Devices Inc. LTC6430AIUF-15#TRPBF

The LTC6430AIUF-15#TRPBF is a high-performance, differential amplifier brought to you by Analog Devices Inc., a leading company in the design and manufacturing of integrated circuits. This component is designed to cater to a wide range of applications, including telecommunications, test equipment, and high-speed data acquisition systems, where signal integrity and amplification are critical.

With an operating frequency range of up to 1.5 GHz, this amplifier is capable of delivering exceptional linearity and noise performance. The LTC6430AIUF-15#TRPBF boasts an outstanding OIP3 (Output Third-Order Intercept Point) of 46.2 dBm at 240 MHz, ensuring that signals are amplified with minimal distortion, which is vital for maintaining the quality of high-frequency signals.

The amplifier comes in a compact QFN (Quad Flat No-lead) package, with a footprint of just 4mm x 4mm, making it an ideal choice for space-constrained applications. Its differential inputs and outputs provide the benefit of reduced even-order harmonics and improved signal-to-noise ratio, which is crucial for high-performance systems.

Featuring a single-ended to differential gain of 15.1 dB, the LTC6430AIUF-15#TRPBF is capable of driving ADCs (Analog-to-Digital Converters) directly, simplifying the signal chain and reducing the need for additional components. This makes it not only a powerful amplifier but also a convenient solution for system design.

The device operates over a supply voltage range of 4.5V to 5.25V, and it is characterized for performance over a temperature range of -40°C to 85°C, ensuring reliable operation across various environmental conditions. Additionally, the LTC6430AIUF-15#TRPBF is RoHS compliant, adhering to the latest environmental standards and regulations.

In conclusion, the LTC6430AIUF-15#TRPBF from Analog Devices Inc. is a versatile, high-performance differential amplifier that offers a winning combination of low distortion, high linearity, and a compact form factor. It is an excellent choice for designers looking to enhance the performance of their high-frequency signal processing applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,885 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess