EN
  • EN
  • DE

IDT89HPES64H16ZABR

Part No IDT89HPES64H16ZABR
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC Pci Sw 64LANE 16PORT 1156BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Mount Surface Mount
RoHS Non-Compliant
Win Source Part Number 1019542-IDT89HPES64H16ZABR
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT89HPES64H16ZABR CAD Model

Description

The IDT89HPES64H16ZABR is a member of Renesas's High-Performance (HP) family of PCI Express (PCIe) switches. These switches are designed to meet the demanding requirements of modern high-speed interconnects, providing robust performance and advanced features for a variety of applications.

Applications:

  • Servers: Used extensively in server environments to expand PCIe capabilities, enabling connection of multiple GPUs, high-speed network adapters, and storage controllers.
  • Data Centers: Employed in data center infrastructure to facilitate high-bandwidth communication between servers and storage arrays.
  • Networking Equipment: Integrates into routers, switches, and other networking devices to support high-speed data transfer between network interfaces.
  • Industrial Automation: Applied in industrial control systems where high-speed communication is crucial for real-time data processing and control.
  • High-Performance Computing (HPC): Used in HPC clusters to provide high-bandwidth interconnectivity between compute nodes.

Features:

  • PCIe Gen3 Support: Compliant with the PCI Express Gen3 specification, supporting data transfer rates up to 8 GT/s per lane.
  • 64 Lanes / Configurable Ports: Offers a high number of lanes and flexible port configurations to accommodate various system architectures.
  • Low Latency: Designed for minimal latency, ensuring optimal performance in latency-sensitive applications.
  • Advanced Error Handling: Features advanced error reporting and correction mechanisms to maintain data integrity and system stability.
  • Hot-Plug Support: Supports hot-plug functionality, allowing for dynamic addition and removal of devices without system downtime.
  • Power Management: Incorporates advanced power management features to minimize power consumption and improve energy efficiency.

Benefits:

  • High Bandwidth: Provides high-speed data transfer capabilities, enhancing overall system performance.
  • Scalability: Enables flexible system configurations and scalability to meet evolving performance requirements.
  • Reliability: Robust error handling mechanisms ensure data integrity and system stability.
  • Low Latency: Minimizes delays in data transfer, optimizing performance in real-time applications.
  • Energy Efficiency: Advanced power management features reduce power consumption, lowering operating costs.

Additional Details:

The IDT89HPES64H16ZABR is designed for operation in a wide range of environmental conditions and supports multiple clocking configurations for design flexibility. It is packaged in a BGA package to facilitate easy integration into PCB designs. Detailed specifications, including power consumption, operating voltage, and signal characteristics, are available in the product datasheet provided by Renesas Electronics America.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess