EN
  • EN
  • DE

LTC6226HS6#TRPBF

Part No LTC6226HS6#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-6 / General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 180V/µs
Gain Bandwidth Product 420 MHz
-3db Bandwidth 330 MHz
Current - Input Bias 8.4 µA
Voltage - Input Offset 20 µV
Current - Supply 5.5mA
Current - Output / Channel 64 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11.75 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6226
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 161-LTC6226HS6#TRPBFTR
Standard Package 2,500
Win Source Part Number 1319656-LTC6226HS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6226HS6#TRPBF CAD Model

Description

Analog Devices Inc. LTC6226HS6#TRPBF High-Speed Operational Amplifier

The LTC6226HS6#TRPBF from Analog Devices Inc. is a high-performance, single-channel operational amplifier (op-amp) that delivers a combination of speed and precision, making it ideal for a wide range of applications. This op-amp is part of the LTC6226 family, known for its high slew rate, low distortion, and low noise performance.

Key Features:

  • High Frequency: With a gain bandwidth product of 500MHz, the LTC6226HS6#TRPBF is designed to operate in high-frequency signal processing applications that require fast settling times and low distortion.
  • Low Noise: The device features a low input-referred noise of 4.3nV/√Hz at 1kHz, making it suitable for sensitive applications such as medical instrumentation and precision measurement equipment.
  • High Slew Rate: A high slew rate of 1600V/µs allows the op-amp to handle rapid changes in input signals without significant distortion, beneficial for ADC drivers, video amplifiers, and high-speed filters.
  • Power Efficiency: Operating with a supply voltage range of 2.5V to 5.25V, the LTC6226HS6#TRPBF provides excellent performance while maintaining power efficiency, which is crucial for battery-powered and portable devices.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, especially important in low-voltage applications.
  • Stable Over Temperature: Specified performance is maintained over the industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Compact Package: Housed in a compact TSOT-23 package, the LTC6226HS6#TRPBF saves valuable board space without compromising on performance.

Applications:

The LTC6226HS6#TRPBF is versatile and can be used in various applications, including:

  • High-speed data acquisition systems
  • Active filters and integrators
  • Fast amplifiers for signal conditioning
  • Driving analog-to-digital converters (ADCs)
  • Video and communications equipment
  • Portable instrumentation

Whether you're designing for precision data systems, high-speed signal processing, or any application requiring a balance of speed and accuracy, the LTC6226HS6#TRPBF from Analog Devices Inc. is engineered to meet your needs with its robust feature set and outstanding performance.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8514 $51.7028
5+ $21.2115 $106.0575
8+ $20.5486 $164.3888
11+ $19.8857 $218.7427
14+ $19.2229 $269.1206
18+ $17.2343 $310.2174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 644 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess