Analog Devices Inc. LTC6101AIMS8 High Voltage, High-Side Current Sense Amplifier
The LTC6101AIMS8 is a precision high-side current sense amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This robust device is tailored for applications requiring accurate current monitoring over a wide range of environmental conditions. The LTC6101AIMS8 is capable of measuring voltage drops across shunt resistors over a wide range of voltages, from 4V up to 60V, making it an ideal choice for a variety of high-side current sensing applications.
Housed in an MSOP-8 package, the LTC6101AIMS8 offers a compact solution for space-constrained applications. Its high accuracy and low offset voltage make it suitable for precision current measurement in power management systems, battery chargers, and automotive or industrial monitoring systems. The device's ability to operate with a minimal voltage drop across the current sense resistor ensures efficient power usage and helps to preserve battery life in portable applications.
Key features of the LTC6101AIMS8 include:
- Wide Input Voltage Range: 4V to 60V
- Low Offset Voltage: 300µV Max
- High Accuracy: Gain Error of only 1% Max
- Quiescent Current: 170µA Typical
- Output Voltage Range: 0V to (VCC – 1.5V)
- Operating Temperature Range: -40°C to 125°C
- Available in 8-Lead MSOP Package
The LTC6101AIMS8's high-side sensing capability allows for the detection of current without interrupting the ground path, which is particularly useful in situations where ground disturbance can cause issues in the system performance. Its bandwidth of up to 100kHz enables the monitoring of fast transient currents, while the robust design ensures stability and reliability in harsh environments.
With its combination of high voltage capability, precision, and compact size, the LTC6101AIMS8 from Analog Devices Inc. is an excellent choice for engineers looking to implement reliable current sensing in their designs. Whether it's for overcurrent protection, load detection, or battery management, this current sense amplifier delivers performance you can trust.