EN
  • EN
  • DE

LTC4380HMS-4#WTRPBF

Part No LTC4380HMS-4#WTRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description L Q C SURGE STOPPER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4380
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC4380HMS-4#WTRPBFTR
Standard Package 2,500
Win Source Part Number 1320343-LTC4380HMS-4#WTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4380HMS-4#WTRPBF CAD Model

Description

Product Overview: LTC4380HMS-4#WTRPBF

The LTC4380HMS-4#WTRPBF is a cutting-edge surge stopper integrated circuit designed by Analog Devices Inc. to provide robust protection against high voltage surges and overcurrent conditions for sensitive electronic equipment. This compact and efficient component is essential for systems where a reliable power supply is critical, and protection from unpredictable power fluctuations is necessary.

Key Features

  • Wide Operating Voltage Range: The device operates effectively across a wide input voltage range, making it versatile for various applications.
  • Adjustable Output Clamp Voltage: Users can set the output clamp voltage to a desired level to ensure that the connected load is protected from overvoltage conditions.
  • Low Quiescent Current: The LTC4380HMS-4#WTRPBF is designed for energy efficiency, drawing a minimal amount of current when in operation, which is ideal for battery-powered or energy-sensitive systems.
  • Fast Overcurrent Protection: The device reacts quickly to overcurrent situations, providing rapid response to protect the circuit from potential damage.
  • High Reliability: Built with Analog Devices' commitment to quality, this surge stopper IC is manufactured to withstand harsh conditions and provide consistent performance over time.

Applications

The LTC4380HMS-4#WTRPBF is suitable for a broad range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace applications
  • Telecommunications infrastructure
  • Portable and battery-powered equipment

Product Specifications

The LTC4380HMS-4#WTRPBF comes in a compact MSOP-10 package, which is ideal for space-constrained applications. It is characterized by a high level of integration, requiring minimal external components, which simplifies the design and reduces the overall footprint of the power protection circuitry in the end product.

For engineers and designers looking for a reliable surge protection solution, the LTC4380HMS-4#WTRPBF from Analog Devices Inc. offers an excellent balance of performance, flexibility, and durability. Its robust design ensures that electronic devices remain safe and operational even in the face of challenging electrical environments.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess