EN
  • EN
  • DE

LTC4380HMS-3#WPBF

Part No LTC4380HMS-3#WPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description L Q C SURGE STOPPER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Manufacturer Analog Devices Inc.
Packaging Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4380
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC4380HMS-3#WPBF,-2735-LTC4380HMS-3#WPBF
Standard Package 50
Win Source Part Number 1316943-LTC4380HMS-3#WPBF
Ultra Librarian 3D Model Ultra Librarian LTC4380HMS-3#WPBF CAD Model

Description

The LTC4380HMS-3#WPBF is a sophisticated surge stopper integrated circuit (IC) designed by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is engineered to protect sensitive electronic equipment from high voltage surges and overcurrent conditions, ensuring reliable operation in a wide array of applications.

Key Features:

  • Surge Protection: The device provides robust surge protection, capable of withstanding surges up to a specified voltage, safeguarding connected electronic systems from transient voltage spikes that can cause damage or reduce lifespan.
  • Low Quiescent Current: With its low quiescent current draw, the LTC4380HMS-3#WPBF is ideal for always-on and battery-powered applications, minimizing power consumption when in standby mode.
  • Adjustable Output Clamp: Users can set the output voltage clamp level to a desired value, providing flexibility and precision in protecting the load from overvoltage conditions.
  • High-Speed Operation: The device operates at high speeds, ensuring quick response times to rapidly occurring surge events, thereby offering superior protection.
  • Wide Operating Temperature Range: The IC is designed to function reliably across a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications:

The LTC4380HMS-3#WPBF is versatile and can be used in numerous applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Portable and handheld devices
  • Power supply protection

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC4380HMS-3#WPBF is no exception. Manufactured with precision, it meets stringent industry standards and is subjected to rigorous testing to ensure performance and durability. This product is an ideal choice for designers seeking to enhance the resilience of their electronic systems against power-related anomalies.

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Analog Devices Inc. This resource offers comprehensive information on electrical characteristics, pin configurations, application circuits, and much more.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.4333
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess