EN
  • EN
  • DE

LTC4266AIUHF-1#TRPBF

Part No LTC4266AIUHF-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 4 CHANNEL 38QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE), LTPoE++ 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Controller (PSE)
Number of Channels 4
Power - Max 38.7 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+) , 802.3af (PoE) , LTPoE++
Voltage - Supply 45V ~ 57V
Current - Supply 2.4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC4266
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348802-LTC4266AIUHF-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4266AIUHF-1#TRPBF CAD Model

Description

Product Overview: LTC4266AIUHF-1#TRPBF

The LTC4266AIUHF-1#TRPBF is a high-performance Power over Ethernet (PoE) controller chip designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced integrated circuit is specifically engineered to facilitate the delivery of power alongside data over Ethernet cables, in accordance with the IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards. It is an ideal solution for networked devices such as IP cameras, wireless access points, and VoIP phones, where remote power delivery is essential.

Key Features

  • Compliance with PoE Standards: The LTC4266AIUHF-1#TRPBF complies with the IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards, ensuring compatibility with a wide range of networked devices.
  • Quad PSE Channels: This controller features four independent Power Sourcing Equipment (PSE) channels, allowing it to power multiple devices simultaneously.
  • High Power Delivery: It supports high power delivery up to 90W per port, making it suitable for devices that require more power, such as pan-tilt-zoom (PTZ) cameras.
  • Advanced Power Management: The chip includes sophisticated power management features to ensure efficient power allocation and protection for connected devices.
  • Robust Thermal Performance: Designed with an industrial temperature range, the LTC4266AIUHF-1#TRPBF is capable of operating in harsh environments, ensuring reliable performance.
  • Compact Form Factor: The device comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The LTC4266AIUHF-1#TRPBF is versatile and can be used in a variety of applications, including:

  • Enterprise Networking Equipment
  • IP Security Cameras
  • Wireless Access Points
  • VoIP Phones
  • Network Attached Storage Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4266AIUHF-1#TRPBF is no exception. It is built with the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. The product is available in tape and reel packaging, denoted by the #TRPBF suffix, which facilitates automated assembly processes for high-volume production.

With its robust feature set, the LTC4266AIUHF-1#TRPBF from Analog Devices Inc. stands out as a superior choice for network power solutions, delivering both reliability and performance to meet the evolving needs of modern PoE applications.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6667 $69.3334
4+ $28.4445 $113.7780
6+ $27.5556 $165.3336
8+ $26.6667 $213.3336
10+ $25.7778 $257.7780
13+ $23.1112 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess